Videos
Featured Videos
An overview of the water meters that can be used with garden hoses-http://assuredautoma
Its time to take control of your water usage with a flow meter from Assured Automation. We offer a variety of flow meters, with one that is right for you.
Garden hose water meter
A complete overview of the FireChek Series Thermal Shut-off valves. New models have been added with higher Cv for use on larger actuators.
The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest flow capacity. The dual packing design, and a large diameter self aligning stem insures the highest cycle life. A full range of accessory items are available including limit switches, solenoid valves, manual override devices, stroke limiters. Features & Benefits
- Integrated pneumatic actuator
- NAMUR solenoid mounting pad
- Compact assembly
- Visual indicator
- High Cycle-Life
- Actuator rotates 360°
- Complete line of accessories
The VA Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part of the valve, costs are greatly reduced when compared to standard actuated valves. Operating life has been tested to well over 1,000,000 cycles, the balanced design reduces friction and wear. The stroke is linear and parallel to the flow, dramatically reducing the required force to close or open the valve. The internal waterway design was designed for optimum flow characteristics.
The SM series modulating brass ball valves are ideal for HVAC and industrial on/off and modulating applications. The quarter turn ball valve features a unique direct mount system that allows for extremely quick and easy actuator mounting, allowing for easy removal or replacement of the on/off or modulating compact electric actuator. When used with a modulating actuator, there are various flow optimizers (ball port inserts) that can be selected to achieve a precise flow control range. The addition of a parabolic disc to the full port ball valve converts the valve from a standard on/off ball valve to a more precise flow control valve. The disc, or "flow optimizing trim" makes the percentage of maximum flow increase evenly with direct relation to the percentage of the 90° rotation.
The K Series is a compact industrial duty quarter turn electric actuator specifically designed for ball and butterfly valves. The K Series incorporates a self locking gear train, NEMA-4/4X weatherproof enclosure, visual position indicator, manual override and ISO 5211 mounting pad. The actuator is available in 120 VAC and 24 VDC with a complete line of accessories available.
Features & Benefits
· 90° travel (adjustable between 20° and 95°)
· Working torques of 608 in./lbs. to 5208 in./lbs.
· Duty cycle of 75% to 100%.
· Weatherproof enclosure to NEMA-4/4X standard. (UL certified)
· Internal wire terminals
· Built-in auto reset
· Motor Class F insulation to 311°F.
· Ball bearing construction.
· Manual override.
· Visual position indicator.
When FireChek® senses excessive heat from a nearby fire,it immediately vents the pneumatic actuator and closes the actuator air supply line. FireChek® triggers quickly,securing pneumatically operated process line valves. Because FireChek® responds to heat,not flame,it offers dramatically improved protection compared with conventional plastic tubing burn-through.It shuts off the air supply line to prevent plant air from feeding oxygen to a fire. Finally no sensors, no power needed to shutdown pneumatic control systems when fire occurs. Watch the video to see how it works!
This brief video clearly demonstrates how to remove the display face of the DM-P flow meter to install the batteries. In the process, you will see how to change the orientation of the display to whatever 90 degree rotation is best for your installation.