Videos
Featured Videos
The Autosealer® 5550 is an ammunition waterproofing and sealing system designed to seal the case mouths and primers of 7.62x51mm and 5.56x45mm cartridges. The 5550 series dispenses ammunition sealants via Sureshot® 3510 precision dispensing valves using an R125 pressurized reservoir and then cures the sealant in seconds with powerful Ultracure® 8 UV LED curing lamps - leaving the cartridges completely waterproof at each interface and ready for immediate use or packaging
This next-level Autosealer offers a robust automated sealing solution capable of handling a wide range of calibers and sealing requirements.
High-Throughput Sealing: Capable of sealing up to 240 parts per minute; Ideal for high-volume production environments.
Multi-Caliber Capability: Designed to handle multiple ammunition calibers - including blanks - without extensive changeover.
Comprehensive Sealing: Seals both primers and case mouths for complete protection of rounds.
Powerful UV LED Curing: Uses Hernon Ultracure® 8 UV LED curing technology to rapidly cure sealants in seconds after application, accelerating throughput and readiness for packaging or further processing.
Quality Assurance: Built-in good/bad part inspection with automatic rejection capability helps maintain product quality and reduce downstream defects.
IP65+ & CE Certified
Dimensions:90.2" x 97.5" x 42.8"
Since 1978, Hernon Manufacturing has been a leading manufacturer of high performance adhesives, sealants and application equipment used in MRO applications around the globe. Hernon products are now sold in more than 60 countries and from over 100 distributors around the globe. Hernon Total MRO Solutions. On demand and on time. Every time.
Features: • High capacity; Capable of easily and continuously feeding 5200 series fast outputs • Automatically and consistently aligns and orients rounds before entering the sealing assembly line • Feed multiple calibers using the same base unit; Easy tooling changeover when sealing different calibers or cartridges • Adjustable feeding rates up to 240ppm (caliber dependent) • ZigZag sensors automatically detect low and high volume • Adjustable bowl angle • Solid stainless steel and aluminum construction
Ammunition sealant is precisely dispensed from Sureshot® 3510 dispensing valves and UV cured in seconds via powerful Ultracure® UV LED curing lights. Many additional options can be added including automated collator/bowl feeders, bad part inspection and rejection and more. Hernon® offers multiple grades of External Ammunition Sealants as well as custom sealant formulas and application equipment to meet the needs of any ammunition manufacturer. Hernon - The World Leader In Ammunition Sealant Technology. Hernon.com
Ammunition sealant is precisely dispensed from Sureshot® 3510 dispensing valves and UV cured in seconds via powerful Ultracure® UV LED curing lights. Many additional options can be added including automated collator/bowl feeders, bad part inspection and rejection and more. Hernon® offers multiple grades of External Ammunition Sealants as well as custom sealant formulas and application equipment to meet the needs of any ammunition manufacturer. Hernon - The World Leader In Ammunition Sealant Technology. Hernon.com
Hernon® offers a series of Autobonder® 3X (Axis) benchtop dispensing robots that are capable of being programmed to dispense dots, lines, arcs and 3D paths. The Autobonder® 3X machines are capable of dispensing adhesives, cyanoacrylates, silicones, epoxies, UV curable formulations and many other liquids. Contact Hernon® today to see which Autobonder® 3X is right for you!
Hernon''s Autosealer 4017 dispenses and cures UV FOG (Ultraviolet Form-On-Gasket) on virtually any size gaskets which replaces conventional gaskets altogether. Curing is done via Hernon''s powerful Ultracure 1100 UV Conveyor system leaving gaskets ready for immediate use or storage. Contact Hernon for more information regarding the 4017, UV FOG or any adhesive or application questions you many have.
The Autosealer® 4028 is a machine for applying and fully curing Hernon® UV gasketing compounds to components using a Sureshot® 3000 valve with a 3/8" diameter piston and pressurized reservoir. Parts travel via infeed and outfeed conveyors during the automated application and curing process. The 4028 allows control through an included PLC and can be triggered manually or with the PLC start button. With the use of a Fanuc robot arm, dispensing can be achieved with a high level of precision and consistency while the equipped Keyence vision system allows for accurate monitoring of each part being processed. Lastly, automatic bad-part handling ensures only good parts pass through the high-power UV LED light tunnel powered by Hernon''s Ultracure® 12 lights. Optional components such as Secomea remote site assistance option and Sureshot® 3000 valve with a 1/4" piston are sold separately.
The Autobonder® A Series Digital is a high-precision controller capable of handling a wide range of fluids, adhesives, and sealants. The Autobonder® A100-D and A030-D are included in the A Series Digital. The AB 100-D features a (0-100psi) pressure regulator and the AB A030-D features a (0-30psi) pressure regulator. This controller has easy teach-and-learn functions and can deliver controlled beads, and accurate dots to large-volume fillings at a touch of a button. This dispensing controller ensures accurate dispense cycles and supports both syringe dispensing and valve dispensing with a reservoir.
Hernon - The World Leader In Ammunition Sealant Technology - also offers a complete line of sealants and automated dispensing systems to seal blank ammo rounds. The sealants are UV curable and seal both primers and crimps in a matter of seconds. To learn more about Hernon''s Blank Ammunition Sealing Technology - contact a Hernon rep to discuss your unique application needs.
The Autosealer® 5220 is a cost-effective, compact and portable benchtop ammunition sealing system from Hernon® - The World Leader In Ammunition Sealant Technology. Just like Hernon''s larger Autosealer® 5200 series, the 5220 also seals both primers and casemouths on rounds ranging from 380ACP to .50 caliber BMG and no tooling change is required when switching between different calibers. The 5220 is ideal for smaller production environments, qualifying runs (first article) or testing labs as the maximum throughput is 20ppm. The entire dispensing system can be easily cleaned and flushed and sealed rounds are immediately ready for use or packaging.
Hernon''s Autosealer 2650 is an automated thread sealant dispensing system that can be customized to apply sealants to a wide variety and sizes of threaded parts. This compact, benchtop system is a highly efficient way to apply sealants to large amounts of parts quickly and consistently. To learn more about the Autosealer 2650 or any of Hernon''s adhesives, sealants, standard or custom application systems - contact Hernon today! 407-322-4000 sales@hernon.com hernon.com
The Autosealer® 5216 from Hernon® is the latest in a long line of ammunition sealing systems. The 5216 dispenses Hernon ammunition sealant on both primers and casemouths and quickly cures the sealant with powerful Ultracure® UV lamps. The 5216 seals up to 120ppm, can seal all rifle and pistol cartridges up to and including 338 Lapua as well as blank ammunition rounds. Sealed rounds are ready for immediate use or packaging. The system is controlled by a user friend color touchscreen HMI and it is very easy to switch from one type of cartridge to another. This 5216 system includes a vision inspection system that automatically identifies and rejects any imperfectly sealed rounds. Contact Hernon® to see if an Autosealer® 5216 or a custom designed application system would be an ideal match for your unique ammunition sealing needs.
The Autobonder 3X300HD is one of several gantry dispensing machines from Hernon. These X / Y / Z machines can be utilized for precision dispensing of many types of materials and can be easily programmed for virtually application need. Ask Hernon which gantry dispensing option would be best for you!
Fusionbond® structural adhesives from Hernon® outperform traditional bonding methods such as welding and rivets with higher shear strength and lighter weight bonds in this demonstrative video. Hernon® offers multiple grades of Fusionbond® to meet many unique application or production needs.
Step-by-step video showing the proper way to assemble a Hernon Sureshot 3510 dispensing valve and filter system.
The Autosealer® 2650 from Hernon® is a control unit for applying sealant to pipe thread nipples using either Sureshot® 2200 or 4000 dispensing valves. The 2650 can be triggered manually with a footswitch and/or PLC/HMI color touchscreen.