Videos
Featured Videos
DataBridge™ software for vehicle weighing streamlines the transaction process to optimize speed and accuracy in your operation. Eliminate bottlenecks and errors from manual recordkeeping with a solution that integrates directly with your scale(s). Automate processes with options such as unattended weighing systems, while ensuring complete traceability and data security in legal-for-trade applications.
https://www.mt.com/g
Accuracy and reliability are critical to the success of your operation. Are your load cells enabling peak performance at your truck scale? Watch the video to discover the advantages POWERCELL PDX smart load cells can bring your operation, including: 1. Elimination of the junction box 2. Premium accuracy 3. Environmental protection 4. Extreme reliability
A complete Freight Dimensioning, Weighing, and Scanning (DWS) solution in a cross-dock shipping environment virtually eliminates slowdowns and other inefficiencies caused by manual processes. The TLD970 Dynamic Pallet Dimensioner collects dimensional data automatically on 100% of pallets at speeds up to 16 kilometers an hour for a throughput of up to 720 pallets an hour. The TLD870 is the fastest static pallet dimensioner on the market with a verified read and process time of two seconds. Both the TLD870 and TLD970 eliminate no-reads and retries with legal-for-trade measurements on 99% of readings, no matter the surface type or lighting conditions for maximum revenue recovery. Increase productivity even more with the TLF820 Forklift Scale for one-step-weighing and seamless integration. OCTO DataCapture software combines the dimensions, weight, freight images, and ID in real time for optimal load planning, customer disputes, lost or damaged freight, and achieving operational efficiency.
METTLER TOLEDO is one of the worlds largest manufacturers of Heavy Capacity Scales. At our North American production facility we use high quality materials and processes to manufacture accurate and robust Truck scales and Floor scales. Watch the video to learn more.
AxleView is designed to enhance your existing truck scale setup and verify compliance by providing visibility into axle weights. This solution is engineered to suit a variety of vehicle specifications and weighing requirements, including single, dual, tri-, or quad-axle weighing.
We know that operations in every industry are looking for ways to more easily meet their sustainability goals. One area that can have an impact in several ways is the truck scale. In this video, we explore a few strategic choices your operation can make when sourcing, operating and maintaining your weighbridge that can lead to sustainability achievements. Topics discussed in this video include: 1. Reduced emissions 2. Optimized loads 3. Extended asset life 4. Recyclable materials 5. Green partnerships