Videos
Featured Videos
Sugatsune America, Inc. – 40 Years of Innovation
For four decades, Sugatsune America, Inc. has been a leader in precision-engineeredMotion Design Tec: Detent Motion
Classification: Hinges (industrial)
Motion Design Tec, Click to Stop, Detent Motion. Temporarily holds doors, lids, or covers at a set angle with a distinct "click" during opening and closing.
Motion Design Tec: Multi-Linear Motion
Classification: Linear Slides and Linear Stages
Motion Design Tec, Controlled and Seamless, Multi-Linear Motion. Ensures smooth guidance under multidirectional loading conditions.
Motion Design Tec: Soft Motion
Classification: Hinges (industrial)
Motion Design Tec, Silent and Safe, Soft Motion. Slows the speed of doors, lids, or drawers during closing and opening for quieter, safer operation.
Motion Design Tec: Unique Motion
Classification: Hinges (industrial)
Motion Design Tec, Innovative Opening, Unique Motion. Expands the range of opening and closing motion paths.
Motion Design Tec: Free-Stop Motion
Classification: Hinges (industrial)
Motion Design Tec., Stops at Any Angle, Free-Stop Motion. Allows doors, lids, or covers to stop at any desired position during opening and closing.
Motion Design Tec: Assist Motion
Classification: Hinges (industrial)
Motion Design Tec, Lifts and Opens Easily, Assist Motion. Supports the opening and closing of heavy doors, lids, or covers.
Clean Room Torque Hinge HG-CVT
Classification: Hinges (industrial)
HG-CVT features plastic caps that prevent metal-to-metal friction and eliminate metal powder scattering, ensuring a clean and durable performance. Ideal for cleanroom environments.
Concealed Torque Hinge (For Sheet Metal) H95TSH-F
Classification: Hinges (industrial)
Torque concealed hinge with free stop holds door open at any position up to 95° opening (prevents slamming). Door opens without interfering with side cabinets, wall, or other adjacent objects.
Lift-Assist Torque Hinge HG-TLAJ
Classification: Hinges (industrial)
The HG-TLAJ, Lift-assist torque hinge. It combines the convenience of making the lid lighter and the free stop feature of a torque hinge . It also features torque adjustability to make sure it is perfectly supports the lid.
Gravity Hinge with Self/Soft Close HG-JG150
Classification: Hinges (industrial)
The HG-JG150, Gravity Hinge with Soft/Self Close combines functionality and Beauty with a sleek chrome finish and adjustable closing speed. It also features mounting adjustability to make sure it is perfectly in place.
Concealed Type Adjustable Soft Close Hinge with Self Close Function HG-JV65-U
Classification: Hinges (industrial)
An introduction of our concealed type adjustable (speed) soft-close hinge with self-close function for vertical use.
Adjustable Soft Close Hinge with Self Close Function HG JV65
Classification: Hinges (industrial)
The HG-JV65, adjustable (speed) soft-close hinge with self-close function, available in two finishes.
Bi-Directional One-Way Torque Hinge HG-TQW8080
Classification: Hinges (industrial)
A solution to doors and surfaces that should not slam, this hinge will reverse torque direction after 90°. Ideal for medical equipment, factory and office automation equipment.
Narrow Profile Disk Damper UDD
Classification: Hinges (industrial)
A low profile and versatile disk damper that adds soft close to its rotation. Excellent for food service environments as well as various industrial application.
Adjustable Tension Catch (316 Stainless Steel) BCTS-85J
Classification: Latches
The BCTS-85J Stainless Steel Adjustable Tension Catch can align to strike with ease. Perfect for exterior applications and the marine industry.
Flush Slam Latch LC-60
Classification: Latches
The flush slam latch is ideal for securing maintenance doors on control panels across various industries.
Multi-Roller Linear Guide MLGX25
Classification: Linear Slides and Linear Stages
The MLGX Multi-Roller Linear Guide unique “Dual-X design” features 45°angled roller bearings that create consistent contact with the rail, ensuring smooth and stable motion even when operating under a moment load.