Hybrid stepper motor for Metering pumps
Featured Product from 3X Motion Technologies Co., Ltd
The 3X Motion hybrid stepper motor (86 Series / NEMA34) offers one of the industry’s wide power ranges with standard models available at holding torque from 290 N.cm to 1200N.cm. The 3X motion stepper motor with standard models have normal step angle deg 1.8° and 0.9°.
Features:
- Hybrid stepper motor 1.8°/0.9°
- Big torque, multiple lengths are available
Benefits:
- High efficiency
- Good torquespeed curve
- Custom models available
- Supporting encoder and closed loop controller available
Typical Applications:
- Metering pumps
- Textile industry
More Featured Products