Videos
Featured Videos
Established in 2002, 3X Motion Technologies in focus on motor's design, development and production for more than 20years, is a leading motor provider of motion control solutions.
3X Motion can supply and customize a variety of high-quality products including hybrid stepper motor, brushless DC motor, brushed DC motor, servo motor and DC geared motor according to customer requirements.Our products are widely used in industrial automation, new energy, security, medical equipment,food processing and textile and other fields.Exporting the products to North America, Europe, Asia Pacific and other overseas markets, we now have a steady annual sales increase.
The SL Series servo motor ensures reliable and precise automation for robots, AGVs, and CNC systems:
- High dynamic response & optimized cogging torque - smooth motion even at low speeds.
- Precision positioning - supports 23-bit optical or 17-bit magnetic encoders.
- Rugged design - IP65 protection, full shielding, and grounding for dusty, oily, or humid environments.
- Wide protocol compatibility - EtherCAT, CANopen, Modbus-RTU, Pulse, and Analog.
- Flexible solutions - optional 24 VDC holding brake and precision planetary gearboxes.
- Enhanced automation efficiency - robust performance under continuous operation.
Contact us to request datasheets or configure a servo motor tailored to your application.
The 50 BWA Series geared drum motor from 3X MOTION TECHNOLOGIES is designed for medium-to-light load automated conveyors. Its compact design and optimized torque ensure smooth, stable, and reliable material handling.
It supports load-start operation with up to 50 N traction force and belt speeds of 0.8 m/s, allowing stable starts under load. The S1 continuous duty design enables 24/7 operation. A 50 mm carbon-steel roller with zinc-plated finish provides strength and corrosion resistance.
The integrated servo drive supports I/O, RS-485, and CANopen for seamless automation integration. Optimized gears reduce vibration and noise below 55 dB, while precise positioning minimizes cargo damage.
With adjustable speed, low maintenance, and optional custom rollers, the 50 BWA Series is a cost-effective solution for e-commerce, parcel handling, and light logistics automation.
The 67 BWA Series direct-drive roller motor from 3X MOTION TECHNOLOGIES is engineered for high-speed logistics and cross-belt sorting systems. Its compact design, precision servo control, and maintenance-free operation ensure smooth, efficient motion for modern automation lines.
Key Features:• Core component for cross-belt conveyors - supports belt speeds up to 120 m/min• S3 25% duty cycle for frequent start-stop operation• 67 mm carbon-steel roller with zinc-plated finish for durability• Servo drive with RS-485 for millimeter-level positioning accuracy• Gearbox-free structure reduces vibration, noise, and maintenance• Ideal for parcel, e-commerce, and warehouse automation
Specifications: 48V DC drive | 200 W power | 4.0 N·m torque | 1100 rpm no-load speed | 3.45 kg weight
Designed for high-speed, precise, and low-maintenance operation, the 67 BWA Series is a reliable solution for next-generation logistics automation.
The 76BLS Series BLDC geared roller motor from 3X MOTION TECHNOLOGIES is built for heavy-load automated conveyors and long-duration industrial applications. Its high torque output and precision gear transmission ensure smooth, efficient, and low-vibration operation.
Key Features:
• Traction force up to 883 N for demanding loads
• 76 mm carbon-steel drum with zinc-plated finish for durability
• S1 continuous duty for uninterrupted operation
• Servo drive with I/O, RS-485, and CANopen support
• Rated power: 400 W, torque: 33.6 N·m, adjustable speed
• Low-noise operation under 60 dB
• Configurable speed and optional custom rollers
• Ideal for postal logistics, food, medical, and electronics assembly
Reliable, flexible, and efficient, the 76BLS Series delivers a cost-effective motion solution for modern industrial automation.
This video presents the 38 FSP Series frameless torque motor from 3X MOTION, engineered for collaborative robots and humanoid robot joints such as fingers and wrists. Engineers will see how the frameless architecture enables direct integration into joints, eliminating extra transmission parts to boost precision and dynamic response.
Key technical insights include:
• ≥85% slot fill ratio for high torque density
• Up to 0.21 N·m rated torque in a miniature form factor
• Segmented stator core with industry-grade laminations
• Vacuum potting for mechanical stability and heat dissipation
• Reduced iron loss and higher system efficiency
• 48 V, 4100 rpm, 90 W, 14 pole pairs
The video highlights electromagnetic optimization and thermal design strategies that deliver low loss, fast response, and reliable performance. Ideal viewing for robotics engineers seeking compact, high-performance joint actuation solutions.
High-speed logistics sorting systems require fast response and compact drive solutions. This video introduces the Swivel Wheel Roller Motor from 3X MOTION, a BLDC roller motor designed for parcel sorting equipment.
The motor enables instant bidirectional switching synchronized with parcel movement, supporting efficient operation in high-frequency sorting lines. Its compact structure and strong peak torque allow easy integration into swivel wheel modules while providing reliable traction.
Key features include:
- BLDC roller motor for swivel wheel sorting systems
- S2 intermittent duty operation for high-frequency use
- Instant direction switching for parcel sorting
- Compact size with 73 mm drum length and 97 mm total length
- 70 mm roller with wear-resistant PU coating
- 50 W rated power and 2 N·m peak torque
- 48 V operation with I/O and RS485 control
Watch the video to see how this compact motor improves sorting efficiency in automated logistics systems.
Linear motion performance directly affects equipment accuracy and reliability. Stepper linear actuators integrate a stepper motor and lead screw into a compact unit, delivering precise linear motion while simplifying system design.
This video introduces four actuator types: External Nut Type for custom transmission designs, Ball Screw Type for higher efficiency and smoother operation, Non-Captive Type for space-saving linear motion, and Captive Type with a built-in anti-rotation mechanism for easy integration.
Key Benefits: Compact design, precise positioning, easy installation, and customizable options.
Applications: Factory automation, medical devices, semiconductor equipment, optical systems, packaging machinery, robotics, and positioning systems.
Stepper linear actuators provide reliable and efficient motion control for a wide range of precision applications.
Selecting the right linear drive solution is key to equipment performance. By integrating the lead screw with the motor, stepper lead screw motors deliver efficient and precise linear motion.
In this video, we introduce four common stepper lead screw motor structures:
• External Nut - Flexible for custom transmission systems.
• Ball Screw - High efficiency, low friction, and excellent accuracy.
• Non-Captive - Through-shaft design that saves space and simplifies layouts.
• Captive - Built-in anti-rotation mechanism for pure linear motion.
Learn the advantages and applications of each design to select the best solution for your project.
We also offer customization options for stroke length, lead, and screw-end configurations to meet specific requirements. Contact us to learn more about our linear motion solutions.
This video from 3X Motion introduces large-size screw stepper motors designed for high-load and precision linear motion applications. By integrating the motor and screw mechanism, these solutions provide compact design, strong thrust, and accurate positioning for demanding industrial systems.
The video highlights how screw stepper motors support applications including industrial automation, smart manufacturing, robotics, AGV systems, and lifting equipment. Engineers can learn how these motors simplify mechanical integration, improve motion accuracy, and deliver reliable performance in space-limited environments.
With advantages such as direct linear drive, stable operation, and efficient motion control, large-size screw stepper motors offer a practical solution for modern automation challenges. Watch the video to explore how 3X Motion enables smarter and more efficient industrial motion systems.