Announcements

Acme Engineering Products has promoted these products / services:

Acme Engineering Products - High Voltage Jet Type Steam Boiler

The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space.

The CEJS operates at e... (read more)

Acme Engineering Products - MGMS Multi-Gas Monitoring System

The Acme MGMS is our latest multipoint, multigas detection system designed with modular construction and remote connectivity in mind. A DIN-rail mountable system consisting of a CM (Controller Module), RM (Relay Module), and AM (Analog Module) snap together for ease of installation, expandability, and upgradeability. (read more)

Acme Engineering Products - Revolutionize Energy Sources w/Electrode Boilers

Our commitment to providing customized process heating solutions sets us apart from the competition. Our team of experienced engineers draws on decades of mechanical, electrical, and electronic design expertise to develop bespoke solutions for each unique application, all while striving to keep costs minimal. (read more)

Acme Engineering Products - High Voltage Immersed Electrode Hot Water Boiler

ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. (read more)

Acme Engineering Products - Immersed Electrode Steam Boilers for Every App.

Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. (read more)

Acme Engineering Products - High Voltage Jet Type Electrode Steam Boilers

The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to produce maximum amounts of steam in a minimum amount of floor space. (read more)

Acme Engineering Products - High Capacity Hot Water Generator

The ACME-SLIM packages represent 40 years of experience in electric heating, temperature control, and manufacture of large integrated package units. (read more)

Acme Engineering Products - Economical, Compact Electric Hot Water Boiler

ACME electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. (read more)

Acme Engineering Products - Electric Steam Boiler for Space & Process Heating

A compact, reliable source of steam for space and process heating, these immersion element boilers are virtually 100% energy efficient. They are completely packaged boilers ideally suited for applications requiring from 30 to more than 10,000 pounds of steam per hour. (read more)

Acme Engineering Products - Large Electric Superheaters

ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the latent heat of evaporation. (read more)

Acme Engineering Products - ACME Immersed Electrode Hot Water & Steam Boilers

ACME boilers have unlimited application possibilities wherever a need for process or space heating exists and they can be connected directly to the high-voltage power distribution network. (read more)

Acme Engineering Products - ACME ACRS Series - Automatic Scraper Strainer

Our Automatic Scraper Strainers are designed to operate in the harshest conditions and can handle large solid loading with ease. Available with multiple options and customized to suit your process and environment.

Contact us for more information. (read more)

Acme Engineering Products - Custom Replacement Automatic Scraper Strainers

ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly. (read more)

Acme Engineering Products - Immersed Electrode Hot Water Boiler

ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures and light industry. These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists, including office and apartment buildings, hospitals, schools, hotels, food processing, clothing and textile plants, industria... (read more)

Acme Engineering Products - Water and Wastewater Applications for strainers

ACME Engineering Products, Inc. possesses a wide range of custom products to meet any industrial or municipal need. The ACRS Automatic Strainer is a motorized unit designed for the continuous removal of suspended solids from intake, process and wastewater flows.

A summary of applications for Acme strainers and where they can be installed in the water and wastewater marketplace.

...
(read more)
Acme Engineering Products - Acme 4-Point Centralized Gas Detection System

The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a true RS485 daisy chain communication network.

The LCD display provides a continuous digital read-out of gas concentration... (read more)

Acme Engineering Products - UNISET Gas Monitor - Building Ventilation Control

Single-zone gas detection for toxic and combustible gases using electrochemical and catalytic bead sensor technology. (read more)

Acme Engineering Products - Wireless Gas Detection System - CEW-LS Series

The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with a wide variety of ACME toxic, combustible, refrigerant & oxygen gas sensors. The sensors can be grouped in any combination. The communication between the Control Panel and the remote sensor-transmitters is accomplished through a 900... (read more)

Acme Engineering Products - Wireless GasPost

The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium.

The WS Wireless GasPost Sensor / Transmitter includes a high gain antenna concealed inside the enclosure as well as a built-in battery pack that can be easily a... (read more)

Acme Engineering Products - Twinset Gas Monitor

The Acme TwinSet and its microprocessor-based system features a high quality stand-alone controller providing all the necessary hardware for the continuous monitoring of two gases in the following combinations: CO/CO, CO/CO2, CO/ NO2, CO/COMB. This unit is primarily geared towards providing alarm activated relays for simple applications such as small parking garages.

The Tw... (read more)

Acme Engineering Products - ACME Auxiliary Boiler Systems

For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during maintenance shut-downs, steam turbine gland systems, etc.

The Acme ABS Packages are up-to-date sol... (read more)

Acme Engineering Products - Refrigerant Leak Detector

The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution, 0-1000PPM measuring range, and operating temperature and humidity characteristics, the REF-IR-ST far... (read more)

Acme Engineering Products - Gas Fired Steam Superheater

ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL, CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is d... (read more)

Acme Engineering Products - Large Electric Steam Superheater

ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the latent heat of evaporation. This means that heating with superheated steam is si... (read more)

Acme Engineering Products - Carbon Dioxide Monitor

This state-of-the-art instrument measures Carbon Dioxide (CO2) concentrations in the parts per million (PPM) range and is ideal for applications ranging from conference rooms to cafeterias.

The CO2-2000 is easy to install and support. Measurement output is via a 4 – 20mA current loop or a 0-10V interface. A completely isolated power supply eliminates any ground loop or elect... (read more)

Acme Engineering Products - Multiset Gas Detection & Control System

The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor-transmitters is accomplished through a 900 MHz or 2.4 GHz wireless network operating in a range of 1500-2000 ft. , (indoors).

...
(read more)
Acme Engineering Products - Auxiliary Boiler Systems from ACME

For the past 45 years ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during maintenance shut-downs, for steam turbine gland systems, etc.

The Acme ABS Packages are up to date s... (read more)

Acme Engineering Products - Scraper Strainers from ACME

The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the advantages of a scraper strainer over a backwash strainer. These strainers are available with connections from 1″ up to 48″ in fabricated carbon steel, stain... (read more)