3500W 3-Phase High Voltage Power Supplies
Featured Product from ABSOPULSE Electronics Ltd.
ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment.
The power supplies operate from a 480Vac (430-530V) 3-phase line input and deliver any single output voltage between 24V and 600Vdc. A DC-input version which accepts any voltage between 500V and 800Vdc, is also available.
The units are built with heavy-duty internal power modules. A built-in redundancy diode separates the internal modules and also allows for a number of units to be connected in parallel to achieve higher output power, N+1 redundancy. The output redundancy diode also makes the unit suitable for battery charging applications.
Key Specifications
- Input: 3-phase, 480Vac (430-530V);
- DC-input in 500V to 800Vdc range available;
- Output: any voltage between 24V and 600Vdc;
- 4300Vdc input to output isolation – 5600V type test;
- Modules separated by built-in redundancy diodes;
- Parallel connection or N+1 redundancy possible
- EMI: EN55032 Class A with margins;
- Complies with EN62368-1 and equivalent;
- Cooling by high quality built-in fans;
- Ruggedized and conformal coated printed circuit boards;
- 80% efficiency at full load depending on input/output configuration;
- Full electronic protection;
- 3U4 chassis: 132 x 244 x 381 mm, 5.2″ x 9.6″ x 15″ excludes connectors and mounting brackets
ABSOPULSE Electronics is an Original Equipment Manufacturer (OEM) specializing in the design and manufacture of an extensive range of heavy-duty industrial and railway quality power conversion solutions. Our designs can be customized to meet our customers' specifications. Contact us to discuss your application requirements.
Further information on this HTP 3K5-3U4 series and data sheet.