Altech Foot Switches

Featured Product from Altech Corp.

More Info Email Supplier Request a Quote

Altech Foot Switches are designed for industrial and specialty medical applications, offering flexibility in 1, 2, and 3 pedal designs. Made from high-quality materials like aluminum cast alloy and reinforced polyamide, they are robust, slip-resistant, and have an environmental protection level of up to IP X8 per IEC/EN 60529. They also hold IEC 60601-1 certification, ensuring safety and reliability. These foot switches are easy to clean and hygienic, making them suitable for medical environments. They feature an ergonomic design and intuitive actuation, and customization options include colors, markings, circuits, cable types, and lengths.