Orbit® LT – Non-Contact, Laser Triangulation
Featured Product from Ametek Solartron Metrology
The Orbit® LT can be painlessly connected with other Solartron probes and sensors via the Orbit® Network, which enables measurement and testing systems to be as complex as necessary. For smaller applications, the LT can be connected to an SI 100, SI 200 or other Orbit® ACS system for stand-alone or two-channel solutions. Connections to Solartron digital readouts, such as the SI5500 are available as well.
Features
- Compact Laser Triangulation unit
- 15 mm measurement range
- Teachable settings for different surfaces
- 0.1% F.S. Accuracy
- 3 μm resolution
More Featured Products