Electric Car Battery Cell Gauging
Featured Product from Ametek Solartron Metrology
Solartron Metrology offers high precision Digital probes that can be used to quickly gauge battery cells. Probes are quick and easy to install and can easily be networked and output via the Orbit® Network. Solartron Metrology probes offer high resolution and repeatability, meaning quick, consistent, precise measurements. Solartron probes have been tested to millions of cycles and are built in a stainless steel casing to withstand years of abuse, including vibration and heat.
The wide probe variety and ability to customize, including custom tips, gain Solartron ability to meet any measurement requirements at the highest level. With Orbit® Network all readings can be output to a PC with Solartron provided software, or the customer’s software pack as well.
The Challenge
Measurement of battery cells is critical step during the assembly of battery packs for Electric Cars. “Prismatic” and “Pouch” cells have several critical dimensions, such as thickness and width, that must be checked quickly so they can swiftly be assembled into battery packs, without any issues of form and fit.
The Solution
Solartron Metrology offers high precision Digital Probes that can be used to quickly gauge battery cells.
-
- High resolution: Solartron Digital Probes offer resolution up to 0.01 micron, which is excellent for checking flatness and height.
- Quick and Easy Installation: Solartron Digital Probes come pre-calibrated, so customers can just rig them to gauges, master, and then measure. Compared to non-contact, there is no special setup or maintenance.
- Fast Readings: With Solartron Digital pneumatic sensors, probe can be quickly extended and retracted, with instant feedback.
- Rugged Build: Solartron Probes have been tested to millions of cycles and are built in a stainless steel casing to withstand years of abuse, including vibration and heat.
- Product Variety and Customization: Solartron offers hundreds of different probe configurations for any application. Probes can also be fitted with special cable lengths, tips, and other specialized components.
- Easily Network Multiple Sensors: With Solartron’s Orbit® network, up to 200 sensors can be connected together and then output to a PC or PLC.
- Multiple Output Options: With Orbit®, all readings can be output to a PC with Solartron provided software, or the customer’s software pack as well. There are also gateways for Profinet®, Ethernet/IP®, EtherCAT®, and Modbus based PLCs.