MicroFlex - Our Smallest Specialist Transducer Yet
Featured Product from Ametek Solartron Metrology
Key features
- Measures just 16.5 long x 5 wide x 5.5mm High
- 0.4mm measurement range
- 17-7PH Steel Body for Maximum Performance
- Mounting can be accomplished using an M2 screw or gripping from the side
- Axial or Right Angle cable options available
- Ideal for mounting in Bore Gauge Equipment
- Tungsten Carbide, Ruby, & Silicon Nitride Tip Options available
- Optional pack of shims so probe is at proper level in a pocket
More Featured Products