Orbit® Air Gauge Interface Module (AGM)
Featured Product from Ametek Solartron Metrology
Combining multiple sensors using the Orbit® Digital Measurement network is easy and data can be read using a Solartron readout or the Gauge Computer Software making system integration simple.
Attention to detail in both design and manufacture of the displacement sensor ensures precision measurement throughout the linear displacement transducer's life.
Solartron Metrology offers a large range of displacement sensors to suit multiple applications with different cable outlets (radial or axial), multiple measuring ranges, different cable types like steel braided which provides additional protection for displacement sensors that are being used in harsh environments. If you cannot find the product you need please contact your local sales office or distributor.
Features:
- Interfaces to most Air Gauge spindles, mandrels or bore heads
- High stability Air to Orbit Converter
- Resolution better than 0.1 µm
- Pressure 30 psi
- Simple set up and Mastering using Orbit or integral screen