More Measurement with AUS-Single Leaf Flexure
Featured Product from Ametek Solartron Metrology
- ± 0.25 mm measuring range
- Extension arms
- Up to 0.25 µm repeatability
- IP65 sealing
- Normal or Reverse Spring Actuation
With the same advantages as the parallel ?exure the single leaf ?exure o?ers the gauge builder access to even more measurement points. With careful use of extension arms measurements can be made inside slots or between features where a conventional pencil probe cannot reach.
Combining multiple sensors using the Orbit Digital Measurement network is easy and data can be read using a Solartron readout or the Gauge Computer Software making system integration simple.
Attention to detail in both design and manufacture of the displacement sensor ensures precision measurement throughout the linear displacement transducer's life.
More Featured Products