BTFW Floating Board To Board
Featured Product from Amphenol Communications Solutions
The BTFW Series is a floating board-to-board connector system consisting of plugs and receptacles with two rows of staggered contacts on 1.00mm (0.039in.) centerlines. This connector system is designed for applications that require high density, and high reliability interconnects with higher pin counts and surface mount termination, such as audio video (AV) and navigation systems in automobiles.
The BTFW Series includes vertical surface mount plugs, right angle SMT, and through-hole receptacles. The contacts have a large floating allowance of ± 0.80mm (0.031in.) in the pitch direction and ± 0.50mm (0.020in.) in the width direction.
- Pitch: 1mm
- Dual Row
- Pick and Place options
- Wide floating allowance
Features and Benefits
FEATURES | BENEFITS |
---|---|
|
|
|
|
|
|
|
|
|
|
|
|
Part Numbers
PART NUMBER | DESCRIPTION | STATUS |
---|---|---|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Active
|
|
Boardmate Connector |
Pre-Released
|
|
Boardmate Connector |
Pre-Released
|
|
BTFW PLUG-BTFW10P-3SSTE4LF |
Active
|
|
BTFW RECEPTACLE |
Active
|
|
BTFW RECEPTACLE |
Active
|
Target Markets and Applications
- Entertainment PC