D-Sub Standard Density Connectors
Featured Product from Amphenol Communications Solutions
- Current rating for stamped and formed signal pin is 3A and 7.5A for machined signal pin
- Dip and PF board termination, and various cable termination such as IDC, wire wrap, solder cup, wire screwed and crimping
- Tray standard packing and tube is per request
- Contact resistance less than 20m?
- High reliability machined contacts and commercial stamped contacts are available
Amphenol's D-Subminiature standard density product line offers a wide range of termination options for board and cable ends, bringing down the overall cost of cable assembly and connectors significantly. The terminations include Straight, Right Angle, SMT, Press Fit, and Slim Sunk for board side, and Solder Cup, Crimping, IDC Ribbon, Solderless Wire Wrap, and Screw Termination for cable side. Each termination variant has both socket and plug connectors.
Two footprint layout styles, European and Military, are available for right angle PCB terminations. The mating area contact finish is always gold with choice of three basic thicknesses: gold flash, 15µ", and 30µ", according to the adequate number of mating cycles desired. Contacts are either offered as precision-machined military-graded versions with current ratings up to 7.5A for reliability or as more economical and commercially-available stamped versions with a 3A rating.
Standard line is available in five basic shells sizes from A to E, and our hybrid connectors have up to 18 contact arrangements in signal, power, and coax. The stacked (dual port) D-Sub line is comprehensive in its range of offering. Our newly developed slim (or sunk, or short) series for PIP soldering has a proven success among our commercial customers. Furthermore, we provide accessories for all applications that include metal covers, plastic dust covers, hoods, mounting hardware, gender-change and other adapters.
Series | Description | Board/Cable |
---|---|---|
D-DF | Screw Machined, Straight, Right Angle, Solder Cup, Wire Wrap D-Sub Series | Board and Cable |
DFR | Stamped and Formed, IDC Flat Ribbon Cable D-Sub Series | Cable |
D-ST | Screw Machined, Screw Termination Cable D-Sub Series | Cable |
ED | Screw Machined, Straight, Right Angle and Solder Cup Waterproof IP67 D-Sub Series | Board and Cable |
HTN Straight PCB | Stamped and Formed, Straight High Temperature D-Sub Series | Board |
HTN Right Angle | Stamped and Formed, Right Angle (8.08mm Footprint) High Temperature D-Sub Series | Board |
RR | Standard Rear Release Crimp Contacts D-Sub Series | Cable |
SD Straight PCB | Stamped and Formed, Straight PCB D-Sub Series | Board |
SD Right Angle | Stamped and Formed, Right Angle (8.08mm and 10.30mm Footprint) D-Sub Series | Board |
SD Right Angle 14.99mm | Stamped and Formed, Right Angle PCB (14.99 mm Footprint) D-Sub Series | Board |
SD Solder Cup | Standard Solder Cup D-Sub Series | Cable |
SM2 | Right Angle Surface Mount D-Sub Series | Board |
TF | Stamped and Formed, Straight Press Fit, Standard Density D-Sub Series | Board |
TS | Stamped and Formed, One Shell Straight PCB ( 6.00mm H ) D-Sub Series | Board |
Features and Benefits
FEATURES | BENEFITS |
---|---|
|
|
|
|
|
|
|
|
|
|
|
|
|
|
Part Numbers
PART NUMBER | DESCRIPTION | STATUS |
---|---|---|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 15 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 15 Position Plug, 0.38μm (14.960μin) Gold Plating |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 15 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 15 Pin, 0.38m (15 in) Gold, M3 Rear Insert |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 15 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 25 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 25 Position Plug, 0.38μm (14.960μin) Gold Plating |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 25 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 25 Pin, 0.38m (15 in) Gold, M3 Rear Insert |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 25 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 37 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 37 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 37 Position Plug, 0.38μm (14.960μin) Gold Plating |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 37 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 37 Pin, 0.38m (15 in) Gold, M3 Rear Insert |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 37 Socket, 0.38m (15 in) Gold, 4-40 Rear Insert |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell, 09 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 9 Position Plug, 0.38μm (14.960μin) Gold Plating |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, All plastic shell, 09 Socket, 0.38m (15 in) Gold, 3.05mm (0.120in) Clear Hole |
Active
|
|
Dsub, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell+Grounding Dimples, 09 Pin, 0.38m (15 in) Gold, M3 Rear Insert |
Active
|
|
D-Sub Standard Density Connector, Input Output Connectors, Stamped Signal 3A, Straight IDC Flat ribbon, Front Metal Bright Tin Shell with Grounding Dimples, 9 Position Plug, 0.38μm (14.960μin) Gold Plating |
Active
|