Announcements
Bansbach Easylift® has more than 60 years experience in the field of Gas Springs. Our high-quality springs can withstand a wide range of temperature scales. We have acquired a great deal of experience with extreme applications, and both high-temperature and low-temperature environments, depending on the design of the Gas Spring.
(read more)The separation of the oil- and gas chamber guarantees a smooth damping movement in every required position. For the stabilization of the floating piston, it must be pressurized by at least 20N.
(read more)OUR WIDE VARIETY OF EASYLIFT GAS TRACTION SPRINGS OFFER "ATTRACTIVE" SOLUTIONS FOR CREATIVE ENGINEERS.
(read more)A permanent release over the whole stroke of the gas spring isn't necessary anymore. After a single release, the gas spring remains in released condition.
(read more)Our 316L stainless steel gas springs are extremely rust resistant, making them a great choice for applications in salt water or other harsh environments.
(read more)The impressive slim design in combination with very high forces and the integration of the controller in the actuator opens up countless new possibilities.
(read more)From microlight to the Airbus A380, from executive jets to the Dreamliner B787 – aerospace capable gas springs are used everywhere.
(read more)Countless gas spring variants from existing components, individually according to customer requirements and within the shortest possible production times.
(read more)Our newest member of the easyE® Electric Linear Actuator family for underwater use!
(read more)In fire engines, ambulances, trailers, vending carts or vehicles for the disabled, there are numerous possible applications for our products.
(read more)316L stainless steel offers the highest protection against corrosion and is used in all of our marine gas springs, dampers, traction, and locking variations.
(read more)Bansbach’s easyE® in-line actuator is a slim design with a programmable controller.
Offered in four sizes, steel or stainless steel. 12/24VDC, optional battery pack. Perfect for hospital beds.
(read more)Shock Absorbers for Smooth, Fast Cycle rates, Same-day Ship
(read more)Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry. Bansbach’s products can add quality and durability to your marine products. Bansbach provides free engineering for our products in your applications, and free samples for prototyping.
(read more)Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use in food, surgical, and marine applications in which a resistance to corrosion, rust, and bacteria are often necessary. Most are available for 24-hour quick ship and are also able to be customized.
(read more)Micro-Hydraulics: The Small Power Pack
With the new micro-hydraulic cylinders, high forces can be realized in a compact construction. With the standard piston diameters from 13 – 24mm and a maximum pressure of 200 bar, forces up to 9,000N can be achieved. The stroke will be individually adjusted according to the customer’s requirements.
By using numerous compone...
(read more)