Ruggedized impact-absorbing seals.
Featured Product from Boyd
Protect Batteries Against Collision Impact
Enhance consumer safety & reduce warranty expenses by protecting battery compartments in the event of a collision with ruggedized impact-absorbing seals.
What is a gasket or seal?
Gaskets and seals are components that are designed to prevent liquid, dust, debris, air, gas, EMI, light, chemicals or other items from entering or exiting a device. They are designed to fill the space between two imperfect mating surfaces, with the gasket or sealing material accommodating surface irregularities.
A gasket or seal is generally made from a semi-resilient, conformable material that can have a number of highly specialized customizations optimized for the end product application. Material selection and gasket design relies on environmental conditions, compressive forces, mating surface finishes, material compatibility and temperature variations. Many applications utilize silicone foam gaskets due to their conformability, high material compatibility and versatility for a broad range of usage parameters.
Boyd utilizes world class precision converting in manufacturing engineering knowledge to develop, manufacture and deliver high performance sealing solutions. Boyd has decades of experience and specialization in selecting the optimal gasket material and gasket design for a wide array of applications. From acoustic microphone screens and filters and EMI shielding gaskets to oil pan gaskets and weather stripping, Boyd has the right solution for your sealing requirements.
Gasket & Sealing Materials
- Bucote, nicote
- Buna-N (nitrile) & Buna S rubber
- Cloth, cloth inserted rubber
- Cork & cork-rubber compositions
- ECH (epichlorohydrin)
- Electrically conductive foams, fabrics, rubber, tapes
- EVA (ethylene vinyl acetate)
- Flexible & rigid vinyl
- Natural rubber
- Neoprene rubber & coated fabrics
- Open & closed cell foam & sponge
- Plastics
- Polyethylene, polystyrene, polypropylene, polyurethane, polyimide
- PVC sponge
- Silicone rubber
- Stainless steel
Gasket & Sealing Solutions
- Possible customizations: resistant to oil, water, flame, mold, heat & other various chemical & environmental exposures, thicknesses, durometer, compression set & resistance, density, color
- Made from various flexible & resilient materials that can be reinforced if desired & lubricated for easy assembly
- Vibration & acoustic damping for long term device durability
- Delivered in various formats: kisscut to sheets & roll presentation, die-cut
- Plain or adhesive-backed for easy peel & stick applications featuring various tapes & adhesives
Watch>>>Boyd Corporation Video
Boyd Corporation
Boyd Corporation is a global leader with more than 90 years of experience in advanced sealing, thermal management, and protection solutions for the world’s most demanding applications. View Boyd Corporation's global operations overview video to learn more about the value Boyd can bring to your organization!
Boyd Corporation: One Company, Many Solutions