RF Rotary Joints
Featured Product from CENO Electronics Technology Co., Ltd.
ACN24-1R12P1 is an integrated slip ring with capsule & radio frequency rotary joint from CENO electronics company. There are 12 circuits for 2A with the rating voltage 240VAC/DC and the external diameter is 24.8mm, it can work stable at the speed of 80rpm within the temperature from -20°C to +60°C. Most of the parameter is optional, for example the service life, torque, rotating speed, protection grade diameter, or materials. This radio frequency rotary joint is especially fit for the machinery witch transmit week control signals, usually used for the opto electronic pod, tanks and armoured vehicles or High definition video.
Applications
- Military equipment with anti-strong shock
- Photo electronic pod
- High definition video
Optional
- Circuit number & Current
- Working speed & IP Grade
- Operating temperature
- Frequency range
Learn more at https://www.ceno360.com
More Featured Products