Sub-nanosecond Laser for 213~1064nm
Featured Product from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Features:
• Narrow Pulse Duration
• High Peak Power
• High Repetition Rate
• Air Cooled
Specifications:
Model name: EO-1064/532/355/216/213nm-Subnano
Operating mode: Q-switched: EO(Electro-optic)
Single pulse energy:
>500uJ@1kHz@500mW@1064nm@<1.5ns pulse duration
>300uJ@1kHz@300mW@532nm@<1.5ns pulse duration
>50uJ@1kHz@100mW@355nm@<1.5ns pulse duration
>40uJ@1khz@50mW@266nm@<2ns pulse duration
>30uJ@1kHz@30mW@213nm@<2ns pulse duration
Rep.rate:
1kHz-10kHz@1064/532nm
1kHz-5kHz@355/266/213nm
Beam diameter:
~1mm@1064/532nm
~1.5mm@355/266/216nm
Jitter: <1ns
If you are interested in this laser, please feel free to contact us to know more information.
More Featured Products