Waveform Editable System
Featured Product from CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI laser developed the laser light source with freely edited waveform. The model is fiber coupled with high stability, easy for operation. It can be used in optogenetics, biomedical and other applications that require laser modulation output. In traditional optogenetics system construction, the experimental system is complicated to set up, the conditions cannot be precisely controlled and the maintenance of the experimental system is difficult. This new model integrates the self-developed ultra-stable laser light source, high-precision light source control system, intelligent human-computer interaction interface, human eye safety protection and other functions, which greatly simplifies the construction difficulty of optogenetics system.
PRODUCTS FEATURES:
- Integrated system with lasers, controller
- Intelligent human-computer interface
- Fiber interface docking detection, human eye protect
- High power stability<0.5%
- Support external trigger signal
- Waveform editable
- Synchronizing signal output
- USB port for program update and reading data
- Wavelength customized
- Angleadjustable, easy for experimen
TECHNICAL SPECIFIACTIONS
- Available wavelength: 465nm, 473nm, 589nm, 594nm(other available upon request)
- Power variable range: 0-200mW
- Power adjust step length: 0.1mW
- Laser delay time: 1-9999999ms
- Laser on time: 1-9999999ms
- Laser off time: 1-9999999ms
- Power stability: <0.5%(4h rms)
- Connector type: SMA905
- Synchronizing signal port: BNC
- External signal port(trigger): BNC
- Custom signal input port(input): BNC
- Warm-up time: 5min
- Dimension(mm): 252×240×141.5(LWH)
If you are interested in our new product, please feel free to contact us.