Temperature/Humidity Stability Test Chambers
Featured Product from Cincinnati Sub-Zero Products
CSZ's StableClimate® II Stability Chambers are ideal for ICH Q1A stability testing, shelf life, package testing, and accelerated aging for a variety of applications.
Available in one, two and three door models, CSZ StableClimate II Stability chambers provide a uniform, temperature/ humidity conditioned environment for worry-free operation with a control system that is easy to use and saves time.
The chambers include a temperature range of 2°C to +70°C and a humidity range of 20% to 95% RH. Design includes horizontal air flow for precise temperature uniformity as well as a 2” cable port for routing cables to the product under test. A glass door with lock and three, solid slide-out stainless steel shelves per door are also included. A variety of options are available such as LED lights, UPS battery back up system, analog and digital inputs & outputs and more.
All chambers include the CSZ EZT-570S Touch Screen Controller which is compliant to 21 CFR Part 11 and incorporates a large selection of features to simplify chamber operation. Includes data logging, Ethernet control and monitoring, alarm notification via email and/or text message, data file backup, full system security, audit trail, digital signatures, power recovery options and more.
CSZ's StableClimate® II Stability Chambers are certified by Underwriters Laboratories (UL) to be UL 61010 and CAN/CSA-C22.2 No. 61010 (Safety Requirements for Electrical Equipment for Measurement, Control, and Laboratory Use).