High Speed 60000RPM Coreless BLDC Motor
Featured Product from Constar Motion Co., Ltd
With high speed (40000-65000rpm), max. efficiency: >90%,high reliability this motor is typically used in medical, robotics, industrial automation, electrical tools
(1)Adopts high density coreless coil, proprietary technology.
(2)Suitable for high speed applications, 40000-65000rpm.
(3)High efficiency, low loss, low temperature rise in intermittent operation
(4)The motor wire end is waterproof
(5)Long lifetime: 5000H at rated load
(6)Max efficiency: 90%
(7)Rotor balance meets G6.3 grade
More Featured Products