Technical Articles
Constar Motion Co., Ltd has published these technical articles:
(Motor Controls and Drives)
From this Article:
Brushless DC (BLDC) motors represent a pivotal advancement in the realm of robotic technologies. Their unique structure and operation not only offer high efficiency but also ensure reliability in...
(Motors)
From this Article:
The built-in gimbal in the mobile phone, whose core drives the gimbal motor, is currently the smallest gimbal brushless motor solution available in the industry:
Diameter 13mm, thickness only 6.5mm...
(Motor Controls and Drives)
From this Article:
What kind of motor is suitable for breathing mask?...
(Motor Controls and Drives)
From this Article:
In recent years, brushless DC blower have become a popular choice for ventilators due to their efficiency, reliability, and low noise levels. Brushless DC blower are used in a variety of applications,...
(Motors)
From this Article:
Dexterous hand motor type and Core Specifications...
(Motors)
From this Article:
The rise of short videos has made portable handheld gimbals and shooting drones become popular, and the brushless gimbal motor as a core component has also become an important development direction...
(Motor Controls and Drives)
From this Article:
There are many questions about the speed, forward and reverse rotation of the control of the brushless DC motor. Let me share with you three methods to control the speed of brushless motors....
(Motor Controls and Drives)
From this Article:
The coreless motor belonging to the DC permanent magnet servo motor perfectly fits the humanoid robot corresponding to the finger joint lightweight, high precision and other needs...
(Motors)
From this Article:
There are various types of peristaltic pumps, and different applications have different parameters and specifications. The core component is the motor. So how to choose the peristaltic pump motor is a...
(Motor Controls and Drives)
From this Article:
Micro high speed brushless DC motors have attracted more and more attention from customers in high-precision applications. Many high-end medical and precision industrial instruments use high-speed...