Videos
Featured Videos
Constar Micromotor Co., Ltd. is a private high-tech enterprise founded in 2000, focused on providing micro motor products and related solutions. Our headquarters is located in Futian Tian''an Hi-tech Venture Park, Shenzhen. We have two production bases, the Shenzhen Bao''an Micromotor Factory and Chongqing Fuling Micromotor Factory, with total area of about 70,000 ㎡.Our main products are used in fields such as personal care products, medical devices, precision instruments, robotics, automobiles and security, in great demand among both international and domestic markets.
18mm Brushless DC Motor with Hall Sensor.Diameter:18mm
24v brushless outer rotor motor,Diameter 43mm,Metal planetary gearbox,Accept customer customization.
Diameter:6mm,Voltage
8mm diameter coreless brushless motor with planetary gearbox and encoder,Length 49mm.
Brushless out rotor motor, 20mm in diameter and 10mm in thickness, flat design suitable for confined spaces,customizable.
Micro brushless gimble motor, with an outer diameter of 13mm and a shell thickness of approximately 5mm. It has a hollow shaft structure and is used for the design of mini gimble mechanisms. Customized solutions for customers are provided for reference.
Planetary joint module, with a diameter of 43mm and a height of 30mm, peak torque of 1.5N.m, weight of 130g. It is equipped with a planetary reduction gearbox, driver, encoder, and is used for quadruped robot dogs and robotic joints. Customization is supported.
Constar offers standard solutions for 8mm, 10mm, and 12mm coreless brushless/brushed servo motors; employing an integrated structure of motor + gearbox + encoder, with 10mm and 12mm motor gearboxes available in a side-by-side inverted configuration. Full customization of size, torque, structure, and parameters is supported, providing a one-stop micro-motor solution for bionic dexterous hands and humanoid robots.