4-Port USB Vector Network Analyzer 100 kHz-9 GHz
Featured Product from Copper Mountain Technologies
The C1409 4-port analyzer operates in frequency range from 100 kHz to 9 GHz, offers a typical dynamic range of 162 dB (1Hz IF BW), and sweep speeds as low as 10 microseconds per point. Designed for operation with any Windows PC or laptop, C1409 efficiently handles advanced test applications, providing an unmatched price-performance combination for S-parameter measurement for this frequency range.
- Frequency Range: 100 kHz to 9 GHz
- Measured Parameters: S11,…S44
- Dynamic Range: 162 dB (1Hz IF BW)
- Output Power Adjustment Range: -60 dBm to +15 dBm
- Measured Time Per Point: 10 us min. typ
- Full CW Frequency Accuracy: +/- 2 ppm
- Frequency Setting Resolution: 1 Hz
- Number of Measurement Points: up to 500,001
- Effective Directivity: 46 dB
- Trace Noise Magnitude: 1 MHz to 9 GHz (IF bandwidth 3 kHz): 1 mdB rms
More Featured Products