1-Port USB Vector Network Analyzer, 1 MHz-18 GHz
Featured Product from Copper Mountain Technologies
The R180 1-port VNA measures S11 from 1 MHz to 18.0 GHz and is designed for use with any Windows PC or laptop. Its compact form factor allows it to connect directly to a device under test, eliminating instability introduced by test cables. The standard configuration R180-02 incorporates an N-type male test port connector.
Specifications:
- Frequency Range: 100 kHz to 18 GHz
- Measured Parameters: S11
- Output Power Adjustment Range: -15 dBm to 0 dBm
- Measured Time Per Point:
- Full CW Frequency Accuracy: +/- 2.5 ppm
- Frequency Setting Resolution: 50 Hz
- Number of Measurement Points: up to 100,001
- Effective Directivity: 42 dB
- Trace Noise Magnitude: (IF bandwidth 3 kHz): 10 mdB rms
Special Order 1-Port VNAs:
- R180-01 - N-type female
- R180-11 - 3.5mm female
- R180-12 - 3.5mm male
More Featured Products