Announcements
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series
The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12VDC. A...
(read more)Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch resistant, tight shut-off during actuation and quick and easy field repairs. Other voltages and body or seat materials are available on request.
(read more)Dynaquip automated PVC ball valves are perfect for farm and construction applications using PVC pipes.
(read more)DynaQuip electric automated valves offer convenient and economical assemblies that cover a wide range of flow control applications. Our assemblies are available in several valve materials, configurations, and voltages to suit your automation needs.
(read more)High-pressure pneumatic automated stainless-steel ball valves. Built to last in the toughest applications and meet NACE MRO 175.
(read more)DynaQuip’s pneumatically automated stainless-steel ball valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. ISO 5211 direct mounting provides accurate alignment and a more compact size compared to traditional actuator mounting styles. The PAS Series is designed for high-pressure a...
(read more)The JE Series of versatile electric actuators can sense different voltages and offer modulating or fail-safe capabilities.
(read more)DynaQuip electrically automated valves offer convenient and economical assemblies that cover a wide range of flow control applications. Our assemblies are available in several valve materials, configurations, and voltages to suit your automation needs.
(read more)The SP Series stainless steel pneumatic actuators are the perfect solution for sanitizing wash-down applications.
(read more)The ultra-compact AVA Series provides 177-974in.lbs torque output. They feature an enhanced housing design including a new 'Wiring Box' with conduit entry and offering failsafe function. Available in a smart or standard versions offering a wide range of features including on/off, failsafe, modulating and hi-speed functionality.
(read more)SmartConnect mobile app and WIFI interface works with WaterCop Pro, Classic, and Leak Stop+ systems by providing instant notification to your smart phone or tablet through the WaterCop SmartConnect app.
(read more)WaterCop® Leak Stop+ system by DynaQuip Controls detects water leaks at a single location within a home, sounds an audible alarm, automatically shuts off the water supply, PLUS will send a closure signal alerting homeowners of water shutoff.
(read more)DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly.
(read more)The proven leader in leak detection and automatic water shut-off.
(read more)The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer style butterfly valves ranging in size from 2" to 24", DynaQuip Butterfly valves give you the opportunity to build a valve customized to your needs.
(read more)DynaQuip 890/892 Series butterfly valves are designed for specialized or severe service. Built for high demand applications in the food and beverage, chemical/petrochemic
Protect your air system from condensation, scale and pollutants. The DRAINMASTER automatic drain valve provides years of ensured reliability and performance that other drain systems simply cannot match.
(read more)DynaQuip Carbon Steel Valves are designed for the flow control processes of hydraulic, petroleum, petrochemical, gas production, pipeline and crude oil applications. Industry leading companies in agriculture, manufacturing and oil rely on our rugged VME, VLE, and VAE series valves for superior performance.
(read more)DynaQuip quarter-turn Pneumatic Actuators are designed to be compact, durable and versatile. These actuators represent state of the art technology combined with economic operation and high cycle performance
(read more)DynaQuip offers two series of electric rotary actuators; our DE and MA series offer AC and DC voltages and provide customers with compact, high-output actuators.
(read more)Manual vs. Automated Ball and Butterfly valves. Factors to consider before making a decision.
(read more)Electric Actuator with 2 PC Brass Valve - EHH Series
The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil applications. Please contact customer service for r...
(read more)DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). From our WaterCop industrial family, these 2 piece forged brass valves are full port with RTFE seats and mount in any position for maximum installation flexibility.
(read more)The PYSA DynaMatic Series of high-cycling pneumatically actuated stainless steel valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control.
(read more)