3310C High Temp, Charge Mode Accelerometer
Featured Product from Dytran by HBK
The Dytran model 3310C is a low profile piezoelectric charge mode accelerometer with a sensitivity of 1.0 to 1.3 pC/g designed to reliably operate in temperatures up to +500°F (+260°C).
The ultra miniature teardrop design features a lightweight titanium housing weighing just 1.8 grams. Units incorporate a unique single crystal sensing element, ensuring greater temperature stability over a wider range. Units offer base isolation and hermetic sealing for reliable operation in high humidity environments, with adhesive mounting capabilities. The sensor also features a specially designed Dytran 3-56 coaxial connector, which mates with a supplied replacement cable, terminating to a 10-32 jack.
For more information about the 3310C model, please visit www.dytran.com. You can also call us at 818-700-7818 or email sales@dytran.com for application assistance and pricing.
Follow us on Linkedin: Dytran Instruments, Inc. | LinkedIn