Adjustable current rating reduce on hand inventory
Featured Product from E-T-A Circuit Breakers
In manufacturing plants the DC 24 V components used must remain fully functional even in critical situations. Performance, reliability and availability of the system depend on it. The basic prerequisite is reliable protection of the DC 24 V control voltage level. By using the ESX10-TD electronic circuit protector for the selective overcurrent protection of switch-mode power supplies, your system will continue to run without the need for maintenance and service employees. The thumb wheel on the Electronic Circuit Protector type ESX10-S allows fast and flexible adjustment of current ratings from 1 to 10 A. One turn of the wheel does it for you! This is done quickly and easily and provides the following benefits:
- Logistics made easy:one unit on stock for all applications
- Fast response to any change requirements in the system
- Consistent electrical design for different machinery options
This is true for the trip curve: One for all. Because the trip characteristics of E-T-A's circuit protectors fit all types of loads. This prevents cumbersome adjustments and modifications.