Circuit Protection for Medical Equipment Brochure
Featured Product from E-T-A Circuit Breakers
E-T-A has designed an extensive line of circuit breakers specifically for the rigorous protection standards of medical applications.
Download our brochure to explore thermal, thermal-magnetic, hydraulic-magnetic, and solid-state products, available in multiple configurations. The full line meets Standard EN 60601-1, and holds internationally recognized approvals from VDE, UL, CCC and CSA.
Get more information and detailed specs for each product, including:
- Typical applications
- Current range & rated voltage
- Actuator type
- Mounting
- Connections
- Additional options available
More Featured Products