Announcements
EXAIR is delighted to present the new Catalog 35; a full-color technical guide offering innovative solutions to common industrial conveying, cooling, cleaning, blowoff, drying, coating and static electricity problems.
(read more)EXAIR’s catalog offers readers an incredible source of innovative solutions for common industrial problems like conveying, cooling, cleaning, blowoff, drying, coating and static buildup.
(read more)EXAIR provides customers with confidence when selecting the right product for their process. To continue facilitating a high-quality user experience, EXAIR.com has upgraded the resources available to users by adding Augmented Reality (AR) capabilities while visiting the site on a mobile device.
(read more)EXAIR’s Stainless Steel Plumbing Kits simplify installation of the Stainless Steel Super Air Knife by including all of the proper fittings and tube for hooking up to a compressed air supply. They also eliminate poor performance attributed to undersized fittings and compressed air supply lines.
(read more)EXAIR's Dual 316 Stainless Steel Cabinet Cooler® Systems keep electrical enclosures cool with 20°F (-7°C) air while resisting heat and corrosion that could adversely affect the internal components. The wear, corrosion and oxidation resistance of Type 316 stainless steel assures long life and maintenance free operation.
(read more)EXAIR's 1/2 NPT Super Air Nozzle™ delivers 3.3 pounds of strong blowing force when mounted 12" away from the target. The force is more than four times that of ordinary air nozzles, making it ideal for blowing heavy materials or for applications where the air nozzle can't be mounted close to the surface to be blown off, dried or cooled.
(read more)EXAIR has expanded Long Gen4 Super Ion Air Knives to a range from 60″ (1524mm) through a maximum length of 108" (2743mm). All knives 60" (1524mm) and longer are now made in a one piece construction. New one piece construction ensures seamless airflow and eliminates coupling multiple short length air knives together.
(read more)EXAIR’s new 316 Stainless Steel ATEX Cabinet Cooler® Systems are the latest solution for protecting sensitive electronics in ATEX classified areas. This low cost and reliable product is UL tested, CE compliant, and meets the stringent requirements for use upon classified purged and pressurized electrical enclosures within Zones 2 and 22.
(read more)EXAIR’s VariBlast® Compact Safety Air Guns are a small and lightweight cast aluminum air gun capable of handling tough jobs. Because of the engineered variable flow trigger they are able to produce light, medium or heavy force upon a target simply by pulling the trigger.
(read more)EXAIR’s Stainless Steel Plumbing Kits simplify installation of the Stainless Steel Super Air Knife by including all of the proper fittings and tube for hooking up to a compressed air supply. They also eliminate poor performance attributed to undersized fittings and compressed air supply lines. Stainless Steel Plumbing Kits can also be fully assembled and installed on a Super Air Kn...
(read more)EXAIR's 110-Gallon Reversible Drum Vac™ is a powerful liquid vacuum and the ideal way to vacuum coolant, hydraulic oils, spills, sludge, tramp oil and waste water. With the turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily refilled, floor spills vacuumed, or contaminated liquids transferred to filtration tanks in minutes.
(read more)EXAIR’s aluminum 2-1/2 NPT and 3 NPT Threaded Line Vac Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials. Their larger size makes them perfect for conveying bigger parts and large volumes of material over long distances.
(read more)EXAIR's Model 1004SS, M4 NPT Back Blow Air Nozzle has been designed to deliver the smallest, most effective airflow for blowing debris and liquids from small pipe or hose inside diameters, channel, bores, holes, internal threads and other internal part features.
(read more)EXAIR’s Reclassifying Mufflers can be installed directly into the exhaust port of cylinders, valves and other air powered equipment to reduce work area noise and harmful oil mist. They are easy to retrofit to new and existing installations.
(read more)EXAIR’s 1/2″ Super Air Wipe™ produces a 360° airstream that can blow off, dry, clean or cool the material passing through it. The split design can be clamped around continuously moving material such as wire, cable, pipe, hose and extruded shapes.
(read more)EXAIR's 1" Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 9.8 ounces (278g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets.
(read more)EXAIR’s 1/8 NPT small external mix spray nozzles atomize fluids up to 25 gallons per hour. External mix nozzles are great where a high volume of liquid is needed.
(read more)EXAIR's Dual 316 Stainless Steel Cabinet Cooler® Systems with ETC (Electronic Temperature Control) keep electrical enclosures cool with 20°F (-7°C) air while maintaining the NEMA 4X rating of the enclosure and removing the heat that could adversely affect the internal components.
(read more)EXAIR's 1/2 NPT internal mix 360 degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions, up to 13 feet in diameter. These nozzles are ideal where a liquid application is needed in a broad area, such as dust suppression, humidification and cooling.
(read more)Hazardous Location Cabinet Cooler® Systems are engineered and approved for use upon purged electrical enclosures found within classifed areas. The areas approved are Class I Div 1, Groups A, B, C and D – Class II Div 1 Groups E, F and G - and Class III.
(read more)EXAIR’s VariBlast Precision Safety Air Gun has shown its worth in industrial environments, solving problems and winning awards. It has won two 2022 New Product Awards from Professional Tool and Equipment News People’s Choice in the Air Tools category and in Plant Engineering Product of Year Silver Award in Automated Processes category.
(read more)External Mix Atomizing Spray Nozzles mix liquid and air outside the nozzle and allow the air and liquid flows to be adjusted independently. The new, patent pending, No Drip External Mix Atomizing Spray Nozzles work in the same way our standard atomizing nozzles do, but have the added benefit of positively stopping liquid flow when compressed air is shut off.
(read more)EXAIR’s Intellistat® Ion Air Nozzle is the latest solution for static elimination in sensitive processes. Like the Intellistat Ion Air Gun, this new Nozzle provides a lightweight solution rated Class 5 for clean rooms and controlled environments per ISO 14644-1.
(read more)EXAIR’s Gen4™ Ionizing Point delivers a high concentration of positive and negative ions to neutralize static electricity without requiring compressed air. This compact and shockless static eliminator is the ideal way to eliminate static electricity problems occurring in small spaces.
(read more)EXAIR's patented 1/4 NPT No Drip internal mix 360-degree hollow circular pattern atomizing spray nozzle atomizes fluid and sprays away from the nozzle in all directions. These can provide a smooth, even coating on the inside diameter of a pipe or similar ductwork. They are also effective for operations where mist over a broad area is needed, such as dust suppression and humidification.
(read more)EXAIR’s 303 stainless steel 3/8 NPT and 1/2 NPT Threaded Line Vac™ Air Operated Conveyors convert ordinary pipe into a powerful conveying system for parts, scrap, trim and other bulk materials.
(read more)EXAIR's Soft Grip Back Blow Safety Air Gun uses the smallest back blow nozzle available to deliver a blast of air to effectively blow debris and liquids from inside small pipe or hose diameters, channels, bores, holes, internal threads and other internal part features.
(read more)EXAIR's 1" High Power Flat Super Air Nozzle produces a flat 1" (25mm) wide airstream with a strong blowing force of 16 ounces (462g) when mounted 12" (305mm) from the target. The unique design of this super-efficient nozzle makes it an ideal fit for both tight spaces and tight budgets.
(read more)EXAIR’s EasySwitch® Wet-Dry Vac simplifies the filter change process when switching from vacuuming a dry material to a liquid or vice versa. Utilizing minimal compressed air, the EasySwitch is a powerful pneumatic vacuum that is ideal for any application - wet, dry, light and heavy.
(read more)EXAIR Cabinet Cooler® Systems provide a comprehensive solution for cooling and purging electronic cabinets and come in a litany of different cooling capacities, NEMA ratings and classifications
(read more)EXAIR’s Mini Cooler with Dual Point Hose Kit provides a stream of 20°F (-7°C) cold air to prevent heat buildup, reduce downtime and increase productivity. It is effective on small machining operations to eliminate burning, melting and heat related breakage.
(read more)EXAIR’s HollowStream™ Liquid Atomizing Spray Nozzle won two 2022 New Product Awards from Occupational Health & Safety and Environmental Protection in their Dust Control and Pollution Control categories.
(read more)EXAIR’s Digital Flowmeter provides an excellent way to monitor compressed air consumption and waste. Now, with the addition of EXAIR’s new USB Data Logger, you can also maintain a history of the Digital Flowmeter’s measurements for analysis. Use the included software to configure the Data Logger to record your flow rate.
(read more)EXAIR’s Gen4 Ion Air Gun removes static electricity, contaminants and dust from parts prior to labeling, assembly, packaging, painting or finishing.
(read more)EXAIR’s Gen4 Ion Air Cannon eliminates static electricity and cleans at distances up to
15 feet, with no moving parts. It is ideal for bench-tops, machine mounting, and those “hard to reach” spaces that require a concentrated flow of static eliminating ions.
Are you ready to improve your understanding of compressed air systems and operations? Dive into the world of airflow dynamics with EXAIR’s upcoming webinar, designed to explain the complex dance between laminar and turbulent flows in compressed air systems.
(read more)The Ultrasonic Leak Detector (ULD) is a hand-held, high quality instrument that can locate costly leaks in a compressed air system. A person using the ULD need only aim it in the direction of a suspected leak. When a leak is present, an audible tone can be heard with the use of the headphones, and the LED display will light.
(read more)EXAIR's siphon fed spray nozzles atomize fluids for a wide variety of uses. Siphon fed atomizing nozzles require no liquid pressure and can be used with gravity fed liquids or lift liquids from a siphon height as much as 36 inches. They combine liquid and compressed air to create a thin coating of liquid that can be easily adjusted to meet your needs.
(read more)EXAIR’s Sanitary Flange Line Vac air operated conveyors are the best way to convey materials through systems which require frequent or mandatory cleaning.
(read more)EXAIR’s family of Air Knives (Super Air Knife, Standard Air Knife and Full-Flow Air Knife) has always provided high quality performance for your cleaning, blowoff, drying, or cooling needs. Independent laboratory tests certify that EXAIR’s Air Knife Systems have also met the rigorous safety, health, and environmental standards of the European Union in order to attain th...
(read more)Independent laboratory tests certify that EXAIR's Chip Trapper™ meets the rigorous safety, health, and environmental standards of the European Union that are required to attain the CE mark. Chip Trapper offers a fast, easy way to clean large coolant sumps.
(read more)EXAIR Application Engineers work with customers to solve problems facing their manufacturing processes. A thorough knowledge of compressed air systems, as well as best practices in manufacturing, allows them to be an asset to facilities looking to improve their existing setups
(read more)EXAIR added smaller and larger sizes to the air operated 316 Stainless Steel Threaded Line Vac conveyor product line which convert ordinary pipe into a powerful in-line conveying system for food products, pharmaceuticals and other bulk materials. The 316SS Threaded Line Vac is now available with NPT threads for use on 3/8 NPT through 3 NPT pipes.
(read more)EXAIR's Reversible Drum Vac and High Lift Reversible Drum Vac are ideal for the recovery of fluids like: coolant, hydraulic oils, sludge and chips, waste water, and liquid spills. After undergoing rigorous testing by an independent laboratory, EXAIR’s Reversible Drum Vacs™ have been proven to meet the stringent requirements of the European Union in order to be marked as CE co...
(read more)EXAIR's 1 NPT Back Blow Air Nozzle has been designed to effectively blow debris and liquids from pipe or hose inside diameters, axle housings, bores, holes, internal threads and other internal part features found in hydraulic cylinders, gear boxes, differential housings and more.
(read more)EXAIR Corporation manufactures stainless steel Vortex Tubes that produce 1/4 ton of refrigeration and have no moving parts to wear out, a low cost, reliable, maintenance free solution to a variety of industrial spot cooling problems. Temperatures range from -50 to +250°F. Web site offers detailed information, downloadable drawings.
(read more)EXAIR’s Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner.
(read more)EXAIR’s 3" Adjustable Air Amplifier offers a simple, low cost way to move high volumes of air to cool, vent, exhaust and dry. The airflow can be easily adjusted from a “blast” to a “breeze” to match the application requirements. There are no impellers or moving parts to wear out.
(read more)