Stainless Steel Wire for diverse applications
Featured Product from Eagle Stainless Tube & Fabrication, Inc.
STAINLESS STEEL WIRE
Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle also has the capability to provide value added services such as cutting, bending, beveling and forming.
Alloys: T302, T304, T304V. T316, T316V. T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T420
Tempers: Annealed, Spring or Custom Tensile Range
Surface Finish: Bright, Matte, or Centerless Ground
Size Range: .002 – .150 (larger sizes available as round bar stock, please see our section of bar stock sizes)
Cut-to-length - World Class Burr free cutting. Eagle can cut and deburr stainless steel wire to customer specificaitons.
DOWNLOAD OUR CATALOG
Your Primary Source for Stainless Steel Products
Download or request a hard copy of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards.
Watch>>Eagle Stainless Overview
For an overview of our fabrication services please see this pdf download.
Eagle Stainless Tube & Fabrication Inc.
Delivering stainless steel tubing to the medical, aerospace and industrial industries. Stainless steel, nickel alloys, and aluminum.
- Distribution - Eagle ships products from inventory - tubing, bar stock, wire. Stocking both seamless and welded tubing.
- Precision cut-to-length - Eagles manufacuturing facility enables cutting and deburring up to 2" diameter and any quantity of hypodermic, fractional, metric and pipe sizes
- Customer Fabricated components - working to customer specifications and specializing in bending, CNC machining and EDM/ECG machining. Eagle can produce close tolerance parts for various industries.
ISO 9001
ISO 13485