Videos
Featured Videos
Surface fnish for stainlesss steel tubing
Produces a high bright finish Electro-polishing is a process where the tubes are submerged in a tank and an electric current is used between a cathoide and anode with the tubes in between. This electric current will then remove a small layer from the surface of the metal.
Centerless Grinding is used to enhance the surface finish of s a stainless steel tube
Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to 1″ diameters, as well as numerous wall thicknesses, with minimal radius and wall thinning requirements.
Quality management systems can help you. They create overall efficiency, products are right the first time, improved delievery times, reduction of audits, and more
Since 1982 Eagle has been supplying stainless steel and other metals to the medical, aerospace, and industrial industries.
Improved accuracy, increased production speeds, enhanced safety, increased efficiency, and most of all cost savings. Eagle is capable of working in diameters ranging from 0.030″ to 2″ find out more
Cut-to-length stainless steel tubing and bar.For the medical, aerospace and industrial industries since 1982
Both Seamless and Welded Tubing can be bent. We take great pride in our years of metal bending experience which allows us the rare ability to bend tubes without excessive distortion, wrinkling or fracturing. Eagle has almost 40 years of experience bending stainless steel tubing. A tube can be bent in multiple directions and angles. Our skilled craftsmen work with state-of-the-art CNC machinery, yielding uniformly smooth bends and meeting even the most precise customer specifications.
Benefits of stainless steel
Bending stainless steel tubing
Eagle has the expertise and extensive inventory to meet your tubing needs. Find out what you need to know to order stainless steel tubing.
ISO 9001 & ISO 13485 quality managment system in place since 1998
Finishes can be added to stainless steel tubing to improve function and for aesthetic appearance. They can stop corrosion, prevent decay and improve hygiene.
To minimize light reflection add a black oxide coating
Some of the topics covered in this web chat include Why specify surface finish? How to measure surface finish, Mill finishes (Annealed & Pickled and Bright Annealed) Belt Polishing and Centerless Grinding, Electropolishing, Sandblasting,
Customization of Stainless steel Tubing