Low Noise RapidPower™ Xtreme DC Brushless Motor
Featured Product from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation.
Traditional BLDC motors have peak performance at very high RPMs. These speeds are simply too high to make efficient use of a gearbox, and even when a traditional BLDC motor is paired with a custom high-rpm gearbox there are typically noise and heat issues that make it prohibitive for discerning applications.
The LRPX carefully integrates the unique RPX series motor with a custom planetary gearbox. The result is a small form factor BLDC motor that can produce high torque at low RPM and offer strong, smooth operation with low noise!