State-of-the-Art Digital Drive Technology
Featured Product from ElectroCraft
Perfect for a wide range of applications, the Universal Drive offers multiple control methods including analog velocity, analog torque, or step & direction positioning, and is fully compatible with a wide range of motor architectures, including Brushless DC motors, PMDC Brush Motors, Open-Loop and Closed-Loop Stepper Motors. There are now four standard capacities in the model lineup, supporting 12 to 80 VDC motor windings and providing up to 24A continuous and 60A peak output current, while customized versions are also offered to meet large volume OEM requirements.
For applications that require more advanced control capabilities, ElectroCraft's PRO Series is the answer. The PRO Series drives incorporate a fully programmable motion controller with built-in networking and are available in a variety of hardware configurations including stand-alone, PCB mount or as part of an integrated motor drive solution. Whether you are controlling a single drive or multiple drives in a networked system, configuration and programming is easy using ElectroCraft's powerful MotionPRO Suite software.
"ElectroCraft provides customers with some of the most powerful, flexible and easy to use DC motor drives available in the marketplace today", said Scott Rohlfs, Global Director of Product Marketing. "Combined with our extensive range of motors, gear motors and linear actuators, ElectroCraft offers complete motion solutions for virtually any fractional horsepower application."