Accurate Multiple Gases Detection Using NDIR
Featured Product from Electro Optical Components, Inc.
The cross-sensitivities of the individual gases are compensated directly inside the SILAREX sensor, providing the user with fully prepared and corrected measuring values via Modbus ASCII / RTU for further processing. Compared to measuring with three individual sensors, the advantages are obvious: Only one sensor needs to be calibrated and maintained; varying sample preparation, different accuracies or life cycles of the sensors do not need to be considered.
- Measure up to three gases simultaneously with one setup
- Cross-sensitivity compensation
- Pressure compensation
- Calibrated and ready to use
- NDIR technology for complex and accurate measurement tasks
Other single gas NDIR gas sensing solutions include:
More Featured Products