CORE is great for wearable systems that calculates core body temperature continuously. CORE is the only wearable non-invasive, continuous, and accurate Core Body Temperature monitoring solution. The innovative sensor technology is built into a compact waterproof device that can be comfortably worn during sports activities, at work, or all day long.
Features & Benefits
- Compact: 50 mm x 40 mm x 8.35 mm and weighs 12 grams
- Highly accurate core body temperature: ±0.21 °C MAD
- Non-invasive (used on the chest)
- Not impacted by environment thermal influences
- Battery life: 6 days continuous transmission time (up to 6 weeks with sleep mode)
- Rechargeable lithium-polymer battery (via USB cable supplied)
In addition:
- Waterproof up to 1.5m (refer to IPX7)
- Bluetooth BLE & ANT+ Connectivity
- App support: iOS, Android, WatchOS, Wear OS, and Garmin ConnectIQ.