Fiber Coupled Laser Modules - Medical & Scientific
Featured Product from Electro Optical Components, Inc.
These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules (±0.5nm) are available. EOC has laser diode modules with aiming beams. Narrow line width laser diode modules are also available. If you need dual and 3 wavelength laser diode modules, those options are available too.
The 266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement.
Applications:
- Fluorescence
- Particle Measurement,
- Holographic
- Flow Cytometry
- Confocal Microscope
- UV Curing
- Raman Spectroscopy