Low Power Mid IR LEDs Great for NDIR Gas Detection
Featured Product from Electro Optical Components, Inc.
The Mid IR LEDs and Photodiodes key properties are:
- Low power consumption and
- High speed
Because of this, they are ideally suited for the following:
- NDIR gas detection (CO2, CO, Hydrocarbons, etc.)
- Film moisture content monitoring
- Low power (30 – 40mW) for portable applications
- High speed (30ms)
LED Drivers and Photodiode Amplifiers are also available.
Theese Mid IR LEDs and Photodiodes offer a new powerful base for optical absorption analysis. One of the greatest advantages of this method is that virtually any sample in virtually any state may be studied; liquids, gases, films, powders and surfaces can all be examined with a proper choice of sampling technique. Using LED-PD optopairs for the mid-infrared spectral range has allowed the development of portable sensors with high reliability and adequate accuracy that can be successfully applied in different areas for matter analysis purposes.