Sub-nanosecond Lasers for Medical, Scientific Apps
Featured Product from Electro Optical Components, Inc.
Key features of these 266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Micro Chip Lasers) are:
- Pulse width<1ns (Min<200ps)
- Pulse energy 10-80uJ (Max>2mJ)
- Peak power up to 100kW
- Internal and external trigger mode (repetition rate less than 10kHz)
- High repetition rate up to 100 kHz
Applications:
- Skin defect removal
- Hair and tattoo removal
- Raman spectroscopy
- Mass spectrograph
- Atmospheric and Environmental monitoring
- LIDAR
- Non-linear optics
- Biohazard detection
- Micro-machining
- Two-photon microscopy
- LIBS - Laser Induced Breakdown, Laser Induced Fluorescence
- Seed Laser - 1064 sub ns speed
- Raman spectroscopy
- Photodynamic therapy
More Featured Products