Announcements

Ellsworth Adhesives has promoted these products / services:

Ellsworth Adhesives - Webinar: Don't Blame Adhesives, Never Had a Chance

When adhesion fails, it must be the adhesive’s fault, right? Well, not exactly. (read more)

Ellsworth Adhesives - 3M™ Scotch-Weld™ Flexible Acrylic Adhesive 8600

The strength of a structural acrylic. The flexibility of a sealant.

Offering a unique set of benefits, 3M™ Scotch-Weld™ Flexible Acrylic Adhesive 8600 Series provides the flexibility of a sealant combined with the strength and cure speed of an acrylic adhesive, allowing you to be more flexible in your design. (read more)

Ellsworth Adhesives - Parker LORD® 406 Acrylic Adhesive Black

Parker LORD® 406 Acrylic Adhesive Black with LORD® Accelerator 19 is a two-component acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods. (read more)

Ellsworth Adhesives - Dow Silicone Solutions for Aerospace & Defense

The deployment of spacecraft into orbit has become a regular occurrence, and Ellsworth Adhesives offers a selection of Dow silicones optimized for spacecraft and satellite applications. (read more)

Ellsworth Adhesives - Sikaflex®-232

One component Elastic Adhesive/Sealant with High Green Strength (read more)

Ellsworth Adhesives - EV Bond H.B. Fuller

The EV Bond product line from H.B. Fuller provides the ideal adhesive solutions for battery pack modules and bonding dissimilar substrates, featuring chemistries ranging from MMAs to UV-acrylates and epoxies. (read more)

Ellsworth Adhesives - DC100 Max High Precision Adhesive Dispenser

The latest offering from Fisnar, a division of Ellsworth Adhesives, is the updated DC100 MAX High Precision Dispenser. (read more)

Ellsworth Adhesives - ITW Dynatec Dynamelt™ SR Series

This state-of-the-art adhesive supply unit sets a new standard in the industry, boasting intuitive controls, modular design for easy installation and maintenance, and remarkable energy efficiency. (read more)

Ellsworth Adhesives - Industrial Bonding & Lamination Adhesives

Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. (read more)

Ellsworth Adhesives - EV Therm from H.B. Fuller

The EV Therm product line from H.B. Fuller optimizes heat transfer between battery cells and cooling systems by utilizing innovative technologies designed to minimize heat retention in the battery module and improve battery efficiency. (read more)

Ellsworth Adhesives - Improving Adhesives Application Process for EV

Discover the potential of electric vehicles with advanced adhesive technology in our latest white paper. (read more)

Ellsworth Adhesives - Mixing Performance of Xemex® Static Mixer

Xemex® by Re Mixers™ is a two component static mixer developed to work with a variety of viscosities, formulations, and mix ratios. Unlike other square or helical mixers with 16 striations, Xemex boasts 1,556 striations after three elements, allowing for maximum adhesive performance with minimum waste. (read more)

Ellsworth Adhesives - EV Seal Product Line from H.B. Fuller

The EV Seal product line from H.B. Fuller features resealable capabilities designed to protect the battery pack assembly from... (read more)

Ellsworth Adhesives - Parker LORD® 810/20

Parker LORD® 810 Low Read-Through (LRT) acrylic adhesive when cured with Parker LORD Accelerator 20GB creates a flexible adhesive system for bonding metals, such as aluminum, galvanized steel, and CRS, and engineered plastics, such as PC-ABS. (read more)

Ellsworth Adhesives - Instant Adhesive - Henkel LOCTITE® 402

Henkel LOCTITE® 402 is a fast-setting instant adhesive that is durable and able to withstand high temperatures up to 135 ˚C/275 ˚F. This medium viscosity adhesive is ideal for a wide range of substrates including plastic, rubber, elastomers, paper, metal, and other difficult-to-bond materials. (read more)

Ellsworth Adhesives - Techcon TS941 High Pressure Spool Valve

The Techcon TS941 High-Pressure Spool Valve provides precise shot accuracy with high volume capacity over a range of material viscosities, shot sizes, and pressures. (read more)

Ellsworth Adhesives - CoolTherm® SC-320

CoolTherm® SC-320 thermally conductive silicone encapsulant is a two-component system designed to provide excellent thermal conductivity for electrical/electronic encapsulating applications, while retaining desirable properties associated with silicones. (read more)

Ellsworth Adhesives - Techcon TS250 Dispenser/Controller

The Techcon TS250 Dispenser dispenses low, medium, and high-viscosity fluids accurately and consistently. These systems are economical, highly accurate, and repeatable micro-air dispensing systems. (read more)

Ellsworth Adhesives - Dow DOWSIL™ 844 RTV Adhesive Sealant

One-part, fast cure, RTV adhesive useful in automated or manual dispensing systems for sealing of modules and multi-component assemblies; or for formed in place gasketing. (read more)

Ellsworth Adhesives - Building the Best Aircraft

Adhesives in aerospace manufacturing create strong, light-weight, aesthetically pleasing bonds for applications such as edge-fills, composites and mortise and tenon joints, allowing for increased design flexibility when compared to mechanical fasteners, improving aerodynamics, efficiency and comfort. (read more)

Ellsworth Adhesives - Ellsworth Adhesives Line Card

Ellsworth Adhesives updated Line Card. (read more)

Ellsworth Adhesives - Simply Dispense Circles

The F1300N from Fisnar is a rotary table benchtop robot that provides an easy and efficient method of dispensing circular patterns. (read more)

Ellsworth Adhesives - Time to Switch to Meter Mix & Dispensing?

Meter Mix and Dispensing systems precisely measure, blend, control and dispense adhesives and specialty chemicals with uniform accuracy. (read more)

Ellsworth Adhesives - EV Protect from H.B. Fuller

The EV Protect product line from H.B. Fuller includes liquid applied, two-component, polyurethane technologies designed to isolate the effects of thermal runaway, insulate any adjacent cells from heat and fire, and reduce the chances of thermal propagation. (read more)

Ellsworth Adhesives - 3M™ Adhesive Sealant 760 UV

3M™ Adhesive Sealant 760 UV is a single-component, moisture-curing, elastomeric, isocyanate-free adhesive sealant that offers exceptional UV resistance and long term durability. (read more)

Ellsworth Adhesives - Ellsworth Adhesives Partners with Aculon®

Ellsworth Adhesives is excited to announce our partnership with Aculon® for their NanoProof® series of products. (read more)

Ellsworth Adhesives - Bond Difficult Materials with Henkel LOCTITE® 401

Henkel LOCTITE® 401 is a low to medium viscosity, fast curing cyanoacrylate adhesive formulated for difficult to bond materials that require uniform stress distribution and strong shear strength. (read more)

Ellsworth Adhesives - CoolTherm® SC-1200 Liquid-Dispensed Gap Filler

CoolTherm® SC-1200 thermally conductive silicone gap filler is a two-component system designed to provide excellent thermal conductivity for electronic applications, while retaining desirable properties associated with silicones. (read more)

Ellsworth Adhesives - Keep it Simple: Thaw and Dispense Resins

Eliminate the weighing and mixing of adhesives and resins. (read more)

Ellsworth Adhesives - Fisnar FCG Pneumatic Cartridge Dispensers

Tough, durable, and lightweight these 6, 8, and 12 oz cartridge dispensers are designed for dispensing adhesives and sealants commonly used in industrial assembly, aerospace, and automotive
applications. (read more)

Ellsworth Adhesives - Cynergy® Cyanoacrylates from ResinLab

Cynergy® cyanoacrylates from ResinLab are available in basic methyl and ethyl grades in a variety of viscosities, ranging from water-thin wicking grades to non-sag gels. (read more)

Ellsworth Adhesives - Techcon TS5420 Adjustable Needle Valve

Techcon Systems TS5420 Adjustable Stroke Needle Valve is designed to dispense very precise deposits over a wide range of shot sizes, down to 0.003 cc. This valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single-acting) or may be connected for air closing without the spring. (read more)

Ellsworth Adhesives - Sikaflex®-252 Non-Sag Polyurethane Assembly Adhes.

Sikaflex®-252 is a 1-component, moisture-cured, polyurethane adhesive with extremely high thixotropy and high strength. Sikaflex®-252 is particularly suited to bonding applications in the manufacture of transportation and other industrial markets. (read more)

Ellsworth Adhesives - LOCTITE 243 - Medium Strength Threadlocker

LOCTITE® 243 is a medium-strength bonding general purpose threadlocker. (read more)

Ellsworth Adhesives - Edge Fills for Tough, Low Density Applications

When a design requires low density, high strength performance adhesion, like those found in aerospace, automotive, aquatic, and composite applications, edge fill resin systems might be the answer. (read more)

Ellsworth Adhesives - Glue Dots®: The Alternative to Tape

When tapes, liquid glues, or hot glues don’t provide the versatility, cleanliness, and aesthetically pleasing look necessary in an application, Glue Dots® are the answer. (read more)

Ellsworth Adhesives - Industrial Marking, Coding and Labeling Systems

Ellsworth Adhesives now offers marking, coding and labeling systems for industrial applications. (read more)

Ellsworth Adhesives - Changing the Game in 2K Meter Mixing

Fluid Research, an Ellsworth Adhesives company, is proud to introduce the innovative VersaMix®.
This versatile, two-component meter mix system is designed to simplify two-component dispensing with a highly engineered design. (read more)

Ellsworth Adhesives - Fisnar Catalog - Engineered Dispensing Solutions

Fisnar's new catalog Engineered Dispensing Solutions includes all equipment necessary to dispense 1 and 2-part adhesives and specialty chemicals. (read more)

Ellsworth Adhesives - Glue Dots®: The Alternative to Tape

When tapes, liquid glues or hot glues don’t provide the versatility, cleanliness, and aesthetically pleasing look necessary in an application, Glue Dots® are the answer. (read more)

Ellsworth Adhesives - DOWSIL™ CC-8030 UV & Dual Moisture Cure Coating

DOWSIL™ CC-8030 UV and Moisture Dual Cure Conformal Coating is a first-of-its-kind silicone conformal coating, offering a distinct combination of features, including dual curability: UV light exposure allows for rapid curing, while a secondary moisture cure allows for curing in shadowed areas beneath PCB components. (read more)

Ellsworth Adhesives - DOWSIL™ CC-8030 UV

DOWSIL™ CC-8030 UV and Dual Moisture Cure Conformal Coating is a one-part, translucent adhesive with medium viscosity, UV and moisture dual curable coating. (read more)

Ellsworth Adhesives - Replace Mechanical Fastening with Adhesives

Parker LORD® has the latest adhesives developed to replace mechanical fastening in joint designs (read more)