Techcon TS250 Dispenser/Controller
Featured Product from Ellsworth Adhesives
The Techcon TS250 Dispenser dispenses low, medium, and high-viscosity fluids accurately and consistently. These systems are economical, highly accurate, and repeatable micro-air dispensing systems.
Key Features:
- Dispenses low, medium, and high viscosity fluids
- Accurate & consistent
- Digital timer with a rotary control knob for easy setup
- Vacuum control for all viscosities of fluid
- Rear DB9 interface connector – initiate dispensing via external device
- Lightweight & small footprint
- Universal power supply
- Foot pedal included
Available in two versions of operating pressures: 0 to 100 psi (0 – 6 bar) for general applications, and 0 to 15 psi (0 – 01.0 bar) for specific low viscosity applications.
Key Applications:
- Applying dots of solder paste on PCBA pads
- Dispense UV adhesive in medical device applications
- Dispensing beads of grease for lubrication
More Featured Products