Mixing Performance of Xemex® Static Mixer
Featured Product from Ellsworth Adhesives
Xemex® by Re Mixers™ is a two component static mixer developed to work with a variety of viscosities, formulations, and mix ratios. Unlike other square or helical mixers with 16 striations, Xemex boasts 1,556 striations after three elements, allowing for maximum adhesive performance with minimum waste.
Designed for the assembly line, the mixer’s shorter profile fits in tighter spaces and provides greater positional accuracy in automated meter mixing. The shorter length also reduces adhesive loss per use, saving cost on adhesive materials.
The Xemex static mixer’s unique design allows for comparable or enhanced mixing performance to traditional mixers for a wide variety of two-part materials, making it a good choice for manufacturers looking to optimize their meter mixing process.
To view these products, click here. To learn more about the performance about Xemex® static mixers, click here.