Announcements
When adhesion fails, it must be the adhesive’s fault, right? Well, not exactly.
(read more)The strength of a structural acrylic. The flexibility of a sealant.
Offering a unique set of benefits, 3M™ Scotch-Weld™ Flexible Acrylic Adhesive 8600 Series provides the flexibility of a sealant combined with the strength and cure speed of an acrylic adhesive, allowing you to be more flexible in your design.
(read more)Parker LORD® 406 Acrylic Adhesive Black with LORD® Accelerator 19 is a two-component acrylic adhesive that can be used to replace traditional riveting, fastening, brazing, and welding methods.
(read more)The deployment of spacecraft into orbit has become a regular occurrence, and Ellsworth Adhesives offers a selection of Dow silicones optimized for spacecraft and satellite applications.
(read more)The EV Bond product line from H.B. Fuller provides the ideal adhesive solutions for battery pack modules and bonding dissimilar substrates, featuring chemistries ranging from MMAs to UV-acrylates and epoxies.
(read more)The latest offering from Fisnar, a division of Ellsworth Adhesives, is the updated DC100 MAX High Precision Dispenser.
(read more)This state-of-the-art adhesive supply unit sets a new standard in the industry, boasting intuitive controls, modular design for easy installation and maintenance, and remarkable energy efficiency.
(read more)Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions.
(read more)The EV Therm product line from H.B. Fuller optimizes heat transfer between battery cells and cooling systems by utilizing innovative technologies designed to minimize heat retention in the battery module and improve battery efficiency.
(read more)Discover the potential of electric vehicles with advanced adhesive technology in our latest white paper.
(read more)Xemex® by Re Mixers™ is a two component static mixer developed to work with a variety of viscosities, formulations, and mix ratios. Unlike other square or helical mixers with 16 striations, Xemex boasts 1,556 striations after three elements, allowing for maximum adhesive performance with minimum waste.
(read more)The EV Seal product line from H.B. Fuller features resealable capabilities designed to protect the battery pack assembly from...
(read more)Parker LORD® 810 Low Read-Through (LRT) acrylic adhesive when cured with Parker LORD Accelerator 20GB creates a flexible adhesive system for bonding metals, such as aluminum, galvanized steel, and CRS, and engineered plastics, such as PC-ABS.
(read more)Henkel LOCTITE® 402 is a fast-setting instant adhesive that is durable and able to withstand high temperatures up to 135 ˚C/275 ˚F. This medium viscosity adhesive is ideal for a wide range of substrates including plastic, rubber, elastomers, paper, metal, and other difficult-to-bond materials.
(read more)The Techcon TS941 High-Pressure Spool Valve provides precise shot accuracy with high volume capacity over a range of material viscosities, shot sizes, and pressures.
(read more)CoolTherm® SC-320 thermally conductive silicone encapsulant is a two-component system designed to provide excellent thermal conductivity for electrical/electroni
The Techcon TS250 Dispenser dispenses low, medium, and high-viscosity fluids accurately and consistently. These systems are economical, highly accurate, and repeatable micro-air dispensing systems.
(read more)One-part, fast cure, RTV adhesive useful in automated or manual dispensing systems for sealing of modules and multi-component assemblies; or for formed in place gasketing.
(read more)Adhesives in aerospace manufacturing create strong, light-weight, aesthetically pleasing bonds for applications such as edge-fills, composites and mortise and tenon joints, allowing for increased design flexibility when compared to mechanical fasteners, improving aerodynamics, efficiency and comfort.
(read more)The F1300N from Fisnar is a rotary table benchtop robot that provides an easy and efficient method of dispensing circular patterns.
(read more)Meter Mix and Dispensing systems precisely measure, blend, control and dispense adhesives and specialty chemicals with uniform accuracy.
(read more)The EV Protect product line from H.B. Fuller includes liquid applied, two-component, polyurethane technologies designed to isolate the effects of thermal runaway, insulate any adjacent cells from heat and fire, and reduce the chances of thermal propagation.
(read more)3M™ Adhesive Sealant 760 UV is a single-component, moisture-curing, elastomeric, isocyanate-free adhesive sealant that offers exceptional UV resistance and long term durability.
(read more)Ellsworth Adhesives is excited to announce our partnership with Aculon® for their NanoProof® series of products.
(read more)Henkel LOCTITE® 401 is a low to medium viscosity, fast curing cyanoacrylate adhesive formulated for difficult to bond materials that require uniform stress distribution and strong shear strength.
(read more)CoolTherm® SC-1200 thermally conductive silicone gap filler is a two-component system designed to provide excellent thermal conductivity for electronic applications, while retaining desirable properties associated with silicones.
(read more)Eliminate the weighing and mixing of adhesives and resins.
(read more)Tough, durable, and lightweight these 6, 8, and 12 oz cartridge dispensers are designed for dispensing adhesives and sealants commonly used in industrial assembly, aerospace, and automotive
applications.
Cynergy® cyanoacrylates from ResinLab are available in basic methyl and ethyl grades in a variety of viscosities, ranging from water-thin wicking grades to non-sag gels.
(read more)Techcon Systems TS5420 Adjustable Stroke Needle Valve is designed to dispense very precise deposits over a wide range of shot sizes, down to 0.003 cc. This valve is a pneumatically triggered single-acting valve that can be used with an internal spring close (single-acting) or may be connected for air closing without the spring.
(read more)Sikaflex®-252 is a 1-component, moisture-cured, polyurethane adhesive with extremely high thixotropy and high strength. Sikaflex®-252 is particularly suited to bonding applications in the manufacture of transportation and other industrial markets.
(read more)LOCTITE® 243 is a medium-strength bonding general purpose threadlocker.
(read more)When a design requires low density, high strength performance adhesion, like those found in aerospace, automotive, aquatic, and composite applications, edge fill resin systems might be the answer.
(read more)When tapes, liquid glues, or hot glues don’t provide the versatility, cleanliness, and aesthetically pleasing look necessary in an application, Glue Dots® are the answer.
(read more)Ellsworth Adhesives now offers marking, coding and labeling systems for industrial applications.
(read more)Fluid Research, an Ellsworth Adhesives company, is proud to introduce the innovative VersaMix®.
This versatile, two-component meter mix system is designed to simplify two-component dispensing with a highly engineered design.
Fisnar's new catalog Engineered Dispensing Solutions includes all equipment necessary to dispense 1 and 2-part adhesives and specialty chemicals.
(read more)When tapes, liquid glues or hot glues don’t provide the versatility, cleanliness, and aesthetically pleasing look necessary in an application, Glue Dots® are the answer.
(read more)DOWSIL™ CC-8030 UV and Moisture Dual Cure Conformal Coating is a first-of-its-kind silicone conformal coating, offering a distinct combination of features, including dual curability: UV light exposure allows for rapid curing, while a secondary moisture cure allows for curing in shadowed areas beneath PCB components.
(read more)DOWSIL™ CC-8030 UV and Dual Moisture Cure Conformal Coating is a one-part, translucent adhesive with medium viscosity, UV and moisture dual curable coating.
(read more)Parker LORD® has the latest adhesives developed to replace mechanical fastening in joint designs
(read more)