L4 Portable Rotary Insert Wire Stripper
Featured Product from Eraser Company, Inc.
Eraser’s Model L4 Portable Rotary Insert Wire Stripper will remove film insulations including enamel, Formvar, ML, armored poly-thermaleze and epoxy from round wires. Model L4 can also be used for other applications such as; deflashing wires,cleaning legs of electronic components and cleaning pins on transformers and coils. A high-speed rotating insert strips insulation from the surface of the wire. Close-up stripping is possible flush to a coil body or bobbin.
Model Number: L4
Part Number: AR0180
Wire Size | 29-8 AWG (0.28-3.25mmø)depending on insert selected |
Maximum Strip Length | 3” (76.2mm) no strip length stop available |
Power | Air Operated with 6 foot air line |
Size | 1-3/4"dia. x 8-1/4" long (44mmø x 210mm) |
Weight | 2lbs. (910g) |
More Featured Products