600F High Gloss Powder Coat

Featured Product from FORREST Technical Coatings

More Info Email Supplier Request a Quote

The Stove Bright High Gloss Black Powder coating is an innovation in heat resistant powder.  The smooth, hard finish holds a gloss of 85% at 60 degree reflectance to temperatures above 600°F.  The finish is easy to clean and demonstrates good chemical resistance. 

Perfect for BBQs, smokers, and grills.  It can also be used on electric heaters or other medium temperature devices.  The coating has been used on small engine enclosures and engine parts that see temperatures below 600°F. 

FORREST Technical Coatings provides support for our products to manufacturers and job shops with on-site visits as well as a staff of customer service personnel ready to answer e-mails or phone calls.  Normally packaged in 50 lb or 20 kilogram boxes, the powder can be purchased in 5 lb. boxes as well.  The coating is very cost effective because of the low film thickness required for optimum performance - coverage at target film thickness is approximately 55 square feet per pound.

The Stove Bright High Gloss Black Powder coating can be a solution to many coating needs where temperature resistance and high gloss appearance is requried.  The powder is available in several colors.

Contact Us

FORREST World Headquarters • 1011 McKinley Street • Eugene, Oregon USA • 800-537-7201
Retail Paint Locations:
990 McKinley Street • Eugene, Oregon USA • 541-868-1222
2526 NW Yeon Ave • Portland, Oregon USA • 800-228-0207
1741 South Central Ave • Kent, Washington USA • 253-854-6372
3808 North Sullivan Road Bldg N-17 • Spokane, Washington USA • 509-924-3785