Exhaust/Muffler Powder Coating

Featured Product from FORREST Technical Coatings

More Info Email Supplier Request a Quote

Muffler coatings require both high heat resistance and flexibility for rapid expansion and contraction.  The coating must pass the Quench Test where the unit is heated to 900°F and droppped into cold water.  The rapid contraction of the metal will stress normal high temperature powder coatings to the point where those normal powders will pop off the metal.  FORREST Technical Coatings brings more than a decade of experience in development, testing and formulation of heat resistant powder to perform in the most demanding scenarios.  These powder coating solutions are delivered around the world and backed by technical support you can trust.  The coatings are available in both Black and Silver colors (both are low gloss appearance). 

Contact Us

FORREST World Headquarters • 1011 McKinley Street • Eugene, Oregon USA • 800-537-7201
Retail Paint Locations:
990 McKinley Street • Eugene, Oregon USA • 541-868-1222
2526 NW Yeon Ave • Portland, Oregon USA • 800-228-0207
1741 South Central Ave • Kent, Washington USA • 253-854-6372
3808 North Sullivan Road Bldg N-17 • Spokane, Washington USA • 509-924-3785