Full Line of Covered Bearings
Featured Product from Fairlane Products, Inc.
Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes complete with a button head cap screw, lock nut and spacer. Custom modifications are available.
More Featured Products