Powerful Drive Electronics for Stepper Motors
Featured Product from FAULHABER MICROMO
MCST 3601 – Powerful New Drive Electronics for Stepper Motors
Searching the multitude of available programmable motion controllers for one that is ideal for micro stepper motors with phase currents of sometimes less than 100 mA was once a real challenge. The new MCST 3601 series, developed from the cooperation between FAULHABER and Trinamic GmbH (the motion controller specialist for stepper motors), offers the solution. This controller is compact and flexible, and is suited to fit perfectly with the full range of FAULHABER micro stepper motors.
The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to simple and fast communication with a PC via USB 2.0, all types of movements can be programmed using the available software. The ten inputs and outputs also allow external variables to be taken into consideration. Since the controller is designed as a test electronics system, users can adopt the predefined architecture according to their requirements and integrate the components in the platform of their specific industrial application.
Furthermore, the MCST 3601 series can actuate stepper motors in micro stepping mode. In this operating mode, up to 256 micro steps can be programmed per full step. This allows the resolution of the controlled rotary or linear movement to be increased considerably and/or the vibrations caused by the motor to be reduced. This capability is an excellent fit for optics applications where resolutions are often in the micro meter range.
About MICROMO
MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes brushless DC motors, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers custom design solutions for markets such as medical, aerospace, optics, robotics and semiconductor equipment.
MICROMO's Application Engineers look beyond just components to offer optimal solutions for custom mechanical and electrical requirements. MICROMO's seasoned team has the experience in the field to assist customers with choosing the correct component and system for unique motion control needs and to meet superior precision and reliability requirements.
To learn more about incorporating this controller into an application or device, please contact MICROMO today and speak with an engineer.